Dynabook logo

Dynabook PX5279K-1AC3 power adapter/inverter Indoor 45 W Black

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
105458
Info modified on:
10 Mar 2024, 10:10:44
Bullet Points Dynabook PX5279K-1AC3 power adapter/inverter Indoor 45 W Black:
  • - 100 - 240V
  • - 15W, 27W, 45W
  • - 5V, 9V, 15V, 20V
  • - 3-pin
  • - black
Long product name Dynabook PX5279K-1AC3 power adapter/inverter Indoor 45 W Black:

Dynabook USB Type-C™ PD3.0 AC adapter - 3 pin - UK

Short summary description Dynabook PX5279K-1AC3 power adapter/inverter Indoor 45 W Black:

Dynabook PX5279K-1AC3, Indoor, 100 - 240 V, 45 W, 5/9/15/20 V, Black, 1 pc(s)

Long summary description Dynabook PX5279K-1AC3 power adapter/inverter Indoor 45 W Black:

Dynabook PX5279K-1AC3. Power supply type: Indoor, Input voltage: 100 - 240 V, Output power: 45 W. Product colour: Black. Quantity per pack: 1 pc(s)

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.