location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Dynabook PX1899E-1NCA laptop case 31,8 cm (12.5") Sleeve case Black, Blue

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Dynabook Check ‘Dynabook’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TOSHIBA Portégé X20W-D Sleeve
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PX1899E-1NCA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4051528320213
Category:
Take your notebook with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘Dynabook’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Dynabook: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 142103
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Jun 2022 15:50:43
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Dynabook PX1899E-1NCA laptop case 31,8 cm (12.5") Sleeve case Black, Blue
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Compatible with TOSHIBA 31.6cm (12.5") Portégé X-Series
  • - 314 (L) x 234 (W) x 20 (D)mm
  • - Main material: PU leather with hairline finish/polyester
  • - Onyx blue outside, black inside
  • - TOSHIBA Portégé X20W-D Sleeve
    Cleaning cloth
  • - with penholder, small inner pocket and cleaning cloth
Long product name Dynabook PX1899E-1NCA laptop case 31,8 cm (12.5") Sleeve case Black, Blue :
The long product name of Dynabook PX1899E-1NCA laptop case 31,8 cm (12.5") Sleeve case Black, Blue. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

TOSHIBA Portégé X20W-D Sleeve
More>>>
Short summary description Dynabook PX1899E-1NCA laptop case 31,8 cm (12.5") Sleeve case Black, Blue:
This short summary of the Dynabook PX1899E-1NCA laptop case 31,8 cm (12.5") Sleeve case Black, Blue data-sheet is auto-generated and uses the product title and the first six key specs.

Dynabook PX1899E-1NCA, Sleeve case, 31,8 cm (12.5")

Long summary description Dynabook PX1899E-1NCA laptop case 31,8 cm (12.5") Sleeve case Black, Blue:
This is an auto-generated long summary of Dynabook PX1899E-1NCA laptop case 31,8 cm (12.5") Sleeve case Black, Blue based on the first three specs of the first five spec groups.

Dynabook PX1899E-1NCA. Case type: Sleeve case, Maximum screen size: 31,8 cm (12.5"), Surface coloration: Monochromatic

Country Distributor
United Kingdom 3 distributor(s)
Nederland 1 distributor(s)