location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Dynabook Portégé X30T-E-112 Intel® Core™ i5 i5-8250U Hybrid (2-in-1) 33,8 cm (13.3") Touchscreen Full HD 8 GB LPDDR3-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Blue

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Dynabook Check ‘Dynabook’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Portégé
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Portégé X30T-E-112
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PT17CE-01800GEN show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4051528388640
Category:
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Dynabook’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Dynabook: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 54048
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:04:25
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Dynabook Portégé X30T-E-112 Intel® Core™ i5 i5-8250U Hybrid (2-in-1) 33,8 cm (13.3") Touchscreen Full HD 8 GB LPDDR3-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Blue
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Windows 10 Pro 64-bit – dynabook recommends Windows 10 Pro for business
  • - 8th generation Intel® Core™ i5-8250U processor
  • - 33.8cm (13.3") , Non-reflective Full HD Touchdisplay with extra strong Corning Glass
  • - Solid State Drive M.2 PCIe 256 GB
  • - Onyx Blue with Hair line
  • - 8,192 onboard MB, LPDDR3 RAM (2,133 MHz)
  • - Intel® UHD Graphics 620
  • - maximum life : up to 15h30min (MobileMark™ 2014 running Windows 10)
    MobileMark is a trademark of Business Applications Performance Corporation.
  • - weight : Tablet: 799 g
    System total: 1399 g
  • - W x L x H : Tablet: 316.0 x 207.0 x 9.1 mm
    System total: 316.0 x 217.0 x 22.1 mm
  • - A1PT17CE1138(PT17CE-01800GEN)
Warranty: 1 year EMEA Carry-in including Pick-up & Return in the UK & Ireland
Long product name Dynabook Portégé X30T-E-112 Intel® Core™ i5 i5-8250U Hybrid (2-in-1) 33,8 cm (13.3") Touchscreen Full HD 8 GB LPDDR3-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Blue :
The long product name of Dynabook Portégé X30T-E-112 Intel® Core™ i5 i5-8250U Hybrid (2-in-1) 33,8 cm (13.3") Touchscreen Full HD 8 GB LPDDR3-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Blue. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Portégé X30T-E-112
More>>>
Short summary description Dynabook Portégé X30T-E-112 Intel® Core™ i5 i5-8250U Hybrid (2-in-1) 33,8 cm (13.3") Touchscreen Full HD 8 GB LPDDR3-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Blue:
This short summary of the Dynabook Portégé X30T-E-112 Intel® Core™ i5 i5-8250U Hybrid (2-in-1) 33,8 cm (13.3") Touchscreen Full HD 8 GB LPDDR3-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Blue data-sheet is auto-generated and uses the product title and the first six key specs.

Dynabook Portégé X30T-E-112, Intel® Core™ i5, 1,6 GHz, 33,8 cm (13.3"), 1920 x 1080 pixels, 8 GB, 256 GB

Long summary description Dynabook Portégé X30T-E-112 Intel® Core™ i5 i5-8250U Hybrid (2-in-1) 33,8 cm (13.3") Touchscreen Full HD 8 GB LPDDR3-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Blue:
This is an auto-generated long summary of Dynabook Portégé X30T-E-112 Intel® Core™ i5 i5-8250U Hybrid (2-in-1) 33,8 cm (13.3") Touchscreen Full HD 8 GB LPDDR3-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Blue based on the first three specs of the first five spec groups.

Dynabook Portégé X30T-E-112. Product type: Hybrid (2-in-1), Form factor: Convertible (Detachable). Processor family: Intel® Core™ i5, Processor model: i5-8250U, Processor frequency: 1,6 GHz. Display diagonal: 33,8 cm (13.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: LPDDR3-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. Operating system installed: Windows 10 Pro. Product colour: Blue

The best way to get the job done
The best way to get the job done

If you need to get things done, you need the next professional 2-in-1 detachable. The Portege X30T-E. Supremely versatile, it can help you achieve whatever you need, no matter where you may be…in the middle of a power cut, delayed at the airport or simply in a meeting room with minimal connections. The bundled Keyboard Dock with full sized port layout and an astonishing battery life of up to 15.5 hours means you're ready for any business challenge. And the optional Travel Keyboard makes the device thinner and lighter for comfortable, efficient working on the go. You can also use it as a high performance tablet with a 13.3" touchscreen and kickstand, then boost your creativity with best in class hand writing or drawing via the optional Toshiba Universal Stylus Pen with Wacom AES Pen Technology optimised for Windows Ink. The Portege X30T-E. The best way to get the job done.

Performance and security you can depend on
Performance and security you can depend on

The X30T-E comes with all the performance and security you need for real peace of mind. 8th generation Intel® Core™ processors, LPDDR3 RAM and ultra-fast SSD storage delivers the unthrottled performance you'd expect. While biometric multifactor authentication stops unwanted access in its tracks, keeping your data the way it should be – safe. And you can add an additional layer of security with the optional Smartcard Reader. Physical security and sheer robustness are proven too – the X30T-E meets military standards MIL STD 810G and has been tested to pass TUV HALT standards which simulate three years' usage. And it’s all guarded by the Toshiba In-House BIOS for maximum security.

Nothing omitted. Nothing overlooked
Nothing omitted. Nothing overlooked

Every detail of the X30T-E has been created around you. Around helping you work faster and better, on the go or in the office. A 13.3″ non-glare, high brightness Full HD screen means it’s perfect for variable lighting. The Corning Glass means extra strength and more impact resistance, yet it also supports Touch and Pen input via the optional Toshiba Universal Stylus Pen with Wacom AES Pen Technology for unmatched writing experience. There's a 5mp camera on the back to enhance video capabilities alongside the traditional front facing camera. The kickstand angles the screen to a comfortable, stable position, it can even be securely lowered to comfortable angles for handwriting and drawing. Even the keyboard that comes as Keyboard Dock or optional Travel Keyboard version offers larger than usual keys with superb vertical pitch. The Portégé X30T-E. No opportunity has been missed.

Nothing can stop it. Or you
Nothing can stop it. Or you

Nothing stops the X30T-E performing, with connectivity that keeps you going no matter where you are. The optional LTE for instance, means internet on the go. This 2-in-1 detachable is bundled with a Keyboard Dock that comes with 2 x USB 3.0, 1 x Gigabit LAN, 1 x RGB, 1 x HDMI, 1 x USB Type-C for charging. Up to 15.5 hours of battery life easily covers the working day and makes it ideal for travelling. Need power in a hurry? A 30 minute charge brings four hours of battery. Fast performance is assured thanks to a special cooling developed by Toshiba, which keeps the CPU working at its peak. And whilst it’s heavy on performance, it’s light on weight with the tablet and Travel Keyboard coming in at just 1189 grams.

As if the 2-in-1 versatility wasn't enough, enhance your mobile performance with some great accessories
As if the 2-in-1 versatility wasn't enough, enhance your mobile performance with some great accessories

Accessories like the Toshiba Universal Stylus Pen with Wacom AES Pen Technology optimised for Windows Ink, which allows you to express your creativity by quickly adding sketches or notes on the go. The Travel Keyboard and USB-C travel adapter keep you working on the go. The Portégé X30T-E with Keyboard Dock can be attached securely with the slim cable lock for additional peace of mind. For added protection, the stylish Toshiba X-Series sleeve protector in Onyx Blue will keep your Portégé X30T-E in pristine condition.

Services for a flawless performance
Services for a flawless performance

The impeccable operation of your Toshiba/dynabook product is our highest concern. To get the most out of your IT investment, we offer a wide range of Services that keep your day-to-day business running and perfectly fit your individual needs. Whether you would like to extend your standard warranty, upgrade your support level or manage your assets within one platform – we are the ideal partner at your side!

Source Testseek summary Average rating
Reviews
Updated:
2020-02-28 19:21:43
Uk has collected 17 expert reviews for Dynabook Portégé X30T-E-112 and the average expert rating is 85 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
85%
Source Review comments Score
expertreviews.co.uk
Updated:
2020-02-28 19:21:42
The one crucial difference between the X30T-E and the Surface Book 2 is that, once the screen tips back to around 120 degrees, you’ll need to use the kickstand. It isn’t stable beyond that point. That’s fine on a desk, but if you use the Portégé on your l...
Good Perfect for business, Practical keyboard dock, Speedy performance...
Bad Unexceptional display, Form factor not for everyone...
Bottom line When I first encountered the Portégé X30T-E, back at the IFA trade show in September 2018, I loved the design concept but worried about the need for the kickstand to support the screen. But now that I've had time to use the machine during the course of my...
100%
Country Distributor
United Kingdom 2 distributor(s)