Dynabook logo

Dynabook Tecra A40-D-1HJ Intel® Core™ i5 i5-7200U Laptop 35,6 cm (14") HD 8 GB DDR4-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black, Grey

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
32407
Info modified on:
09 Mar 2024, 14:04:25
Bullet Points Dynabook Tecra A40-D-1HJ Intel® Core™ i5 i5-7200U Laptop 35,6 cm (14") HD 8 GB DDR4-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black, Grey:
  • - Windows 10 Pro 64-bit – dynabook recommends Windows 10 Pro for business
  • - 7th generation Intel® Core™ i5-7200U processor
  • - 35.6cm (14.0”) , HD non-reflective display with 16 : 9 aspect ratio and LED backlighting
  • - Solid State Drive 128 GB
  • - Steel grey metallic, magnesium chassis, matt black keyboard
  • - 8,192 MB, DDR4 RAM (2133MHz)
  • - Intel® HD Graphics 620
  • - maximum life : up to 8h00min (MobileMark™ 2014 running Windows 10)<br> MobileMark is a trademark of Business Applications Performance Corporation.
  • - weight : starting at 1.75 kg
  • - W x D x H : 340.1 x 244.1 x 23.8 mm
Warranty:
1 year EMEA Carry-in including Pick-up & Return in the UK & Ireland
Long product name Dynabook Tecra A40-D-1HJ Intel® Core™ i5 i5-7200U Laptop 35,6 cm (14") HD 8 GB DDR4-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black, Grey:

14", 1366 x 768, Intel Core i5-7200U, 2.5 GHz, 8 GB RAM, 128 GB SSD, Intel HD Graphics 620, HDMI, RJ-45, USB 3.0, Windows 10 Pro, 340.1 x 244.1 x 23.8 mm

Short summary description Dynabook Tecra A40-D-1HJ Intel® Core™ i5 i5-7200U Laptop 35,6 cm (14") HD 8 GB DDR4-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black, Grey:

Dynabook Tecra A40-D-1HJ, Intel® Core™ i5, 2,5 GHz, 35,6 cm (14"), 1366 x 768 pixels, 8 GB, 128 GB

Long summary description Dynabook Tecra A40-D-1HJ Intel® Core™ i5 i5-7200U Laptop 35,6 cm (14") HD 8 GB DDR4-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black, Grey:

Dynabook Tecra A40-D-1HJ. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-7200U, Processor frequency: 2,5 GHz. Display diagonal: 35,6 cm (14"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 620. Operating system installed: Windows 10 Pro. Product colour: Black, Grey

Reasons to buy
Specs
Recommended products
Distributors
No information available on Reasons to buy
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.