location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Dynabook PS0120EA1PRP laptop dock/port replicator Wired Thunderbolt 4 Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Dynabook Check ‘Dynabook’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Dynabook Thunderbolt™ 4 Dock
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PS0120EA1PRP show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4062507150936
Category:
A platform into which you can install a portable computer. The docking station typically contains slots for expansion cards, bays for storage devices, and I/O connectors for peripheral devices, such as printers and monitors. Once inserted in a docking station, the portable computer essentially becomes a desktop model computer. Most importantly, the same data is accessible in both modes because it resides on the portable computer's drives. The idea behind docking stations is to let you simultaneously enjoy the expansion possibilities of desktop model computers with the portability of notebook computers. In addition, the docking station enables you to use a full-size keyboard and monitor when you're not traveling.
Laptop Docks & Port Replicators Check ‘Dynabook’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Dynabook: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 80223
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 28 Dec 2023 14:01:45
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Dynabook PS0120EA1PRP laptop dock/port replicator Wired Thunderbolt 4 Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - One cable connection
  • - Connect up to 4 displays simultaneously
  • - Up to 8K single video resolution
  • - Dual HDMI™ and DisplayPort™ video output
  • - Charges your laptop up to 90W
  • - Additional Thunderbolt™ 4 USB-C DFP port
  • - Supports PXE Boot and MAPT for compatible Dynabook laptops
Long product name Dynabook PS0120EA1PRP laptop dock/port replicator Wired Thunderbolt 4 Black :
The long product name of Dynabook PS0120EA1PRP laptop dock/port replicator Wired Thunderbolt 4 Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Thunderbolt 4/USB Type-C, 2x HDMI, 2x DisplayPort, 2x USB-C, Thunderbolt 4 USB-C DFP, 3x USB-A, Gigabit LAN
More>>>
Short summary description Dynabook PS0120EA1PRP laptop dock/port replicator Wired Thunderbolt 4 Black:
This short summary of the Dynabook PS0120EA1PRP laptop dock/port replicator Wired Thunderbolt 4 Black data-sheet is auto-generated and uses the product title and the first six key specs.

Dynabook PS0120EA1PRP, Wired, Thunderbolt 4, 10,100,1000 Mbit/s, Black, SD, 7680 x 4320 pixels

Long summary description Dynabook PS0120EA1PRP laptop dock/port replicator Wired Thunderbolt 4 Black:
This is an auto-generated long summary of Dynabook PS0120EA1PRP laptop dock/port replicator Wired Thunderbolt 4 Black based on the first three specs of the first five spec groups.

Dynabook PS0120EA1PRP. Connectivity technology: Wired, Host interface: Thunderbolt 4. Ethernet LAN data rates: 10,100,1000 Mbit/s. Product colour: Black, Compatible memory cards: SD, Maximum digital resolution: 7680 x 4320 pixels. Output voltage: 20 V, Output current: 6,75 A, Thunderbolt 4 cable length: 0,8 m. Width: 84 mm, Depth: 245 mm, Height: 27 mm

One cable. A world of possibilities.
One cable. A world of possibilities.

Unleash extensive possibilities with Thunderbolt™ 4 dock - for comprehensive, flexible connectivity for the devices you need most.Benefit from the combination of a full set of ports and Thunderbolt™ 4 connectivity, output from up to four 4K displays via 2x HDMI® and 2x DisplayPort™ outputs, transfer at high speeds of up to 40 Gbps (eight times faster than USB 3.0), and turn your desk into the ultimate, clutter-free workstation. The dock even comes equipped for security with a slim lock slot.

Country Distributor
España 1 distributor(s)
Deutschland 1 distributor(s)
United Kingdom 2 distributor(s)