location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Dynabook dynaEdge DE200-J-10K Intel® Core™ m5 Windows 10 Pro USB White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Dynabook Check ‘Dynabook’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
dynaEdge
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DE200-J-10K
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
A1POD12E113T
Category: Stick PCs Check ‘Dynabook’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Dynabook: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 21976
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Mar 2024 09:14:46
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Dynabook dynaEdge DE200-J-10K Intel® Core™ m5 Windows 10 Pro USB White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Windows 10 Pro
  • - Intel® Core™ m5 i5-1130G7
  • - SSD 256 GB
  • - LPDDR4x-SDRAM 8 GB 4266 MHz
  • - Iris Xe Graphics
  • - Wi-Fi 6 (802.11ax) Bluetooth 5.1
  • - Device interface: USB
  • - Power source: AC adapter 65 W
More>>>
Short summary description Dynabook dynaEdge DE200-J-10K Intel® Core™ m5 Windows 10 Pro USB White:
This short summary of the Dynabook dynaEdge DE200-J-10K Intel® Core™ m5 Windows 10 Pro USB White data-sheet is auto-generated and uses the product title and the first six key specs.

Dynabook dynaEdge DE200-J-10K, Intel® Core™ m5, Intel, i5-1130G7, 4 GHz, 8 MB, SmartCache

Long summary description Dynabook dynaEdge DE200-J-10K Intel® Core™ m5 Windows 10 Pro USB White:
This is an auto-generated long summary of Dynabook dynaEdge DE200-J-10K Intel® Core™ m5 Windows 10 Pro USB White based on the first three specs of the first five spec groups.

Dynabook dynaEdge DE200-J-10K. Processor family: Intel® Core™ m5, Processor manufacturer: Intel, Processor model: i5-1130G7. Internal memory: 8 GB, Internal memory type: LPDDR4x-SDRAM, Memory clock speed: 4266 MHz. Internal storage capacity: 256 GB, Storage media: SSD. Graphics card: Iris Xe Graphics. Top Wi-Fi standard: Wi-Fi 6 (802.11ax), Wi-Fi standards: Wi-Fi 6 (802.11ax)