location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

DYMO LabelWriter 450 Duo label printer Direct thermal 600 x 300 DPI D1

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DYMO Check ‘DYMO’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LabelWriter
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
450 Duo
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S0838930 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
3501170838938
Category:
Create your own, professional looking labels fast and conveniently with one of these label printers!
Label Printers Check ‘DYMO’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   DYMO: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 36684
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points DYMO LabelWriter 450 Duo label printer Direct thermal 600 x 300 DPI D1
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Direct thermal
  • - 600 x 300 DPI
  • - 1,36 kg
Warranty: 2 years
Long product name DYMO LabelWriter 450 Duo label printer Direct thermal 600 x 300 DPI D1 :
The long product name of DYMO LabelWriter 450 Duo label printer Direct thermal 600 x 300 DPI D1. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

LabelWriter 450 Duo - 71 lpm, 600 x 300 dpi
More>>>
Short summary description DYMO LabelWriter 450 Duo label printer Direct thermal 600 x 300 DPI D1:
This short summary of the DYMO LabelWriter 450 Duo label printer Direct thermal 600 x 300 DPI D1 data-sheet is auto-generated and uses the product title and the first six key specs.

DYMO LabelWriter 450 Duo, D1, Direct thermal, 600 x 300 DPI, Black, Silver

Long summary description DYMO LabelWriter 450 Duo label printer Direct thermal 600 x 300 DPI D1:
This is an auto-generated long summary of DYMO LabelWriter 450 Duo label printer Direct thermal 600 x 300 DPI D1 based on the first three specs of the first five spec groups.

DYMO LabelWriter 450 Duo. Tape type: D1. Print technology: Direct thermal, Maximum resolution: 600 x 300 DPI. Product colour: Black, Silver

Source Testseek summary Average rating
Reviews
Updated:
2012-01-07 01:41:50
Uk has collected 5 expert reviews for DYMO LabelWriter 450 Duo label printer Direct thermal 600 x 300 DPI D1 and the average expert rating is 73 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
73%
Source Review comments Score
itreviews.com
Updated:
2013-12-15 01:47:04
Like the Editors’ Choice Dymo LabelWriter 450 Twin Turbo , the Dymo LabelWriter 450 Duo combines two printers in one case. Unlike the 450 Twin Turbo, however, the 450 Duo offers two different kinds of printers, rather than two of the same. So where the 45...
Bottom line The Dymo LabelWriter 450 Duo combines two entirely different kinds of label printers in one case...
60%
Brand Image Product code Product Stock Price from
DYMO

DYMO LabelWriter 450 Turbo label printer Direct thermal 600 x 300 DPI
(show image)
S0838830 450 Turbo