Durable logo

Durable VARICOLOR Grey Plastic

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
42561
Info modified on:
04 Aug 2022, 19:07:00
Long product name Durable VARICOLOR Grey Plastic:

VARICOLOR SAFE, 5 colours

Short summary description Durable VARICOLOR Grey Plastic:

Durable VARICOLOR, 4 drawer(s), Grey, Plastic, A4, Monochromatic, Multi

Long summary description Durable VARICOLOR Grey Plastic:

Durable VARICOLOR. Number of drawers: 4 drawer(s), Frame colour: Grey, Frame material: Plastic. Width: 280 mm, Depth: 356 mm, Height: 292 mm

Video
Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.