location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Denon CEOL Noir Home audio micro system 130 W Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Denon Check ‘Denon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CEOL Noir
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
N-7BKE2
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4582116366554
Category:
Includes speakers, amplifiers and various types of music-playing device such as CD player or cassette deck. Can also include a radio receiver/tuner.
Home Audio Systems Check ‘Denon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Denon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10834
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Denon CEOL Noir Home audio micro system 130 W Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home audio micro system 130 W Black
  • - Optical disc player
  • - 2-way 4 Ω
  • - Ethernet LAN Wi-Fi
  • - Wireless connection
  • - MP3 playback
Warranty:
Long product name Denon CEOL Noir Home audio micro system 130 W Black :
The long product name of Denon CEOL Noir Home audio micro system 130 W Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

CEOL Noir, 2 x 65W, iPhone/iPod dock, USB, Ethrnet/WiFi, 6.6kg, Black
More>>>
Short summary description Denon CEOL Noir Home audio micro system 130 W Black:
This short summary of the Denon CEOL Noir Home audio micro system 130 W Black data-sheet is auto-generated and uses the product title and the first six key specs.

Denon CEOL Noir, Home audio micro system, Black, 1 discs, Front, 130 W, 2-way

Long summary description Denon CEOL Noir Home audio micro system 130 W Black:
This is an auto-generated long summary of Denon CEOL Noir Home audio micro system 130 W Black based on the first three specs of the first five spec groups.

Denon CEOL Noir. Type: Home audio micro system, Product colour: Black, Number of optical discs: 1 discs. RMS rated power: 130 W, Speaker type: 2-way, Mid-range driver diameter: 12 cm. Supported radio bands: AM, FM, Tuner type: Digital, FM band range: 87,5 - 108 MHz. Display type: FTD. Headphone connectivity: 3.5 mm

Source Testseek summary Average rating
Reviews
Updated:
2015-01-01 09:56:58
Uk has collected 23 expert reviews for Denon CEOL Noir Home audio micro system 130 W Black and the average expert rating is 81 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
81%
Source Review comments Score
pcadvisor.co.uk
Updated:
2015-01-01 09:56:51
Denon has been upgrading a number of AV components, including the Ceol and RCD-N7, to AirPlay compatibility via a free scheme throughout 2011. By the time you read this, AirPlay will be available out of the box on many Denon components. That’s a good a...
Bottom line While you can use your own, at around £130 these are also an excellent choice if building your system from scratch. Separate speakers are another plus here, as they help create a greater stereo image and can be more easily manoeuvred and placed to achi...
80%
macworld.co.uk
Updated:
2015-01-01 09:56:51
Denon has been upgrading a number of AV components, including the Ceol and RCD-N7, to AirPlay compatibility via a free scheme throughout 2011. By the time you read this, AirPlay will be available out of the box on many Denon components. That’s a good a...
Good Exceptional sound quality; potential for greater stereo image; solid build; fully featured; ability to stream from a music server; neat built-in iPhone/iPod dock; compatible Denon app available...
Bad Expensive; hi-fi origins may deter those wanting something simple; needs time setting up; large, complex remote control; need to budget for speakers...
80%
whathifi.com
Updated:
2015-01-01 09:56:51
This has a lot in common with the – there’s a black version, too. The fascia’s been rearranged somewhat and the disc drawer has gone all rounded at the edges, but the display and menu system is the same and the remote is identical but for the finish...
Good Great looks and build, integrated iPod dock, fluid sound with lovely midrange, builtin wifi...
Bad The Marantz MCR603 sounds punchier, no DAB...
100%
channelnews.com.au
Updated:
2015-01-01 09:56:54
The trusty old CD may be on its way out, making way for a variety of streaming services from the cloud, but Denon's CEOL keeps the traditionalists happy with this mini Hi Fi system with matching speakers promising to be the white knight.The Denon CEOL...
Good Powerful amp; Good connectivity; Hi-fi sound...
Bad Matched speakers lack bass; No built-in Spotify streaming; No DAB radio...
80%
smarthouse.com.au
Updated:
2015-01-01 09:56:54
The Denon CEOL is a transition device of sorts, mixing a traditional CD mini system with a roster of connected streaming services. For the real stick-in-the-muds, there's even an AM/FM radio, though strangely no DAB.The Denon CEOL bucks the trend of mo...
Good Powerful amp; Good connectivity; Hifi sound...
Bad Matched speakers lack bass; No builtin Spotify streaming; No DAB radio...
80%
trustedreviews.com
Updated:
2015-01-01 09:56:54
CDs are on the way out, folks. Soon all of our music will be stored in the Cloud and beamed directly to us in invisible ephemeral bursts - and there's not a thing the vinyl-clutching hordes of traditionalists can do about it. Aside from planting a few bom...
Good Powerful amp, Good connectivity, Hifi sound...
Bad Matched speakers lack bass, No builtin Spotify streaming, No DAB radio...
Bottom line The Denon CEOL successfully melds a traditional separates mini system with some of the top connected services, bundling-in some of the most popular connected sources including internet radio, Airplay and Last.FM. It stands out as a good all-in-one solutio...
80%
hereshow.ca
Updated:
2015-01-01 09:56:56
Combined with the optional matching SC-N7 speakers, Denon's RCD-N7 is a very pleasant-sounding desktop music system for small to medium-sized rooms, with some very attractive network music features...
0%
electricpig.co.uk
Updated:
2015-01-01 09:56:57
The Denon CEOL RCD-N7 is a music system designed very much for the digital age. Networking capabilities let it access your home music server, web radio and music services and Apple’s AirPlay tech, while there’s also an iPod dock, USB port, CD playe...
Good AirPlay and other networking functions. Compact size. Good audio quality.
Bad Benefits from better speakers.
Bottom line Have you tossed out most of your physical music media in favour of MP3s? Then you are the market for the Denon CEOL RCD-N7. Sure, it plays CDs and there’s a radio, but there are far cheaper systems that perform just as well if you want that – the real...
100%
T3.com
Updated:
2015-01-01 09:56:57
Denon’s CEOL network music system effectively consigns the concept of traditional hi-fi to history. In both form and function, this mini is transformative. The CEOL (pronounced kee-ohl) comprises the one-piece RCD-N7 network CD receiver and matching...
100%
theregister.co.uk
Updated:
2015-01-01 09:56:57
Denon has been holding back on the release of its new Ceol music system until it received an Apple AirPlay upgrade, which happened this week. Now, as well as playing CDs, docking your iPod/iPhone, playing FM/AM and internet radio and streaming music fr...
Bottom line Overall, the Denon Ceol is a very capable hi-fi quality system. While you don't need to have any Apple devices to take advantage of its music networking capabilities, the addition of AirPlay (albeit for a premium) makes it super-easy to take advantage...
85%