location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

DeLOCK 47224 storage drive enclosure Black 2.5"

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DeLOCK Check ‘DeLOCK’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
47224
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
47224 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4043619472246
Category:
A hard disk enclosure is a specialized casing designed to hold and power hard disks while providing a mechanism to allow them to communicate to one or more separate computers.
Storage Drive Enclosures Check ‘DeLOCK’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   DeLOCK: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 21321
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Apr 2024 13:05:16
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points DeLOCK 47224 storage drive enclosure Black 2.5"
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 2.5"
  • - Number of storage drives supported: 1
  • - Hot-swap
  • - 6 Gbit/s
  • - Black
Long product name DeLOCK 47224 storage drive enclosure Black 2.5" :
The long product name of DeLOCK 47224 storage drive enclosure Black 2.5". For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

3.5" Mobile Rack f/ 1x 2.5" SATA HDD/SSD
More>>>
Short summary description DeLOCK 47224 storage drive enclosure Black 2.5":
This short summary of the DeLOCK 47224 storage drive enclosure Black 2.5" data-sheet is auto-generated and uses the product title and the first six key specs.

DeLOCK 47224, 2.5", 6 Gbit/s, Hot-swap, Black

Long summary description DeLOCK 47224 storage drive enclosure Black 2.5":
This is an auto-generated long summary of DeLOCK 47224 storage drive enclosure Black 2.5" based on the first three specs of the first five spec groups.

DeLOCK 47224. Number of storage drives supported: 1, Storage drive size: 2.5". Data transfer rate: 6 Gbit/s. Hot-swap. Product colour: Black

Brand Image Product code Product Stock Price from
DeLOCK

DeLOCK 42490 storage drive enclosure Black 2.5"
(show image)
42490 42490 0.00
(excl. VAT)
0 (incl. VAT)
DeLOCK

DeLOCK 42494 storage drive enclosure Black, Blue 2.5" USB powered
(show image)
42494 42494 0.00
(excl. VAT)
0 (incl. VAT)
DeLOCK

DeLOCK 42492 storage drive enclosure Black 2.5"
(show image)
42492 42492 0.00
(excl. VAT)
0 (incl. VAT)
DeLOCK

DeLOCK 42488 storage drive enclosure Black 2.5"
(show image)
42488 42488 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Österreich 1 distributor(s)
Nederland 1 distributor(s)