location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL PowerEdge T440 server 600 GB Tower (5U) Intel® Xeon® 4110 2,1 GHz 16 GB DDR4-SDRAM 495 W Windows Server 2019 Standard

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PowerEdge
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
T440
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VTY3T-KIT-2019STAND
Category:
Extra powerful, extra reliable computers that have been specially designed for server applications. For example serving a website, a large database or shared storage space to a lot of users. Servers are often not very quiet and deliver hardly any graphical performance, which makes them not suitable for use as personal computer. If you need a lot of servers, choose a rack mountable model. Those models need less space and your server room will remain tidy.
Servers Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 71048
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:14:12
The date of the most recent change of this product data-sheet in Icecat.
Servers Troubleshooting Guide (5.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Statement of Volatility for Dell EMC PowerEdge T440 (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Controller Version 3.21.21.21 User's Guide (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Getting Started Guide (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Remote Access Controller 9 Version 3.21.21.21 User's Guide (4.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
iDRAC9 with Lifecycle Controller Version 3.21.21.21 Redfish API Guide PDF HTML (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Rail Installation Guide (1.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Lifecycle Controller Version 3.21.21.21 Remote Services Quick Start Guide (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
iDRAC9 with Lifecycle Controller Version 3.21.21.21 RACADM CLI Guide (4.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Systems Management Overview Guide Version 16.0 (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
iDRAC9 with Lifecycle Controller Version 3.21.21.21 Attribute Registry (3.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Regulatory and Environmental Datasheet (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Declaration of Conformity (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Regulatory and Environmental Datasheet (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
DELL VTY3T-KIT-2019STAND user manual (40.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points DELL PowerEdge T440 server 600 GB Tower (5U) Intel® Xeon® 4110 2,1 GHz 16 GB DDR4-SDRAM 495 W Windows Server 2019 Standard
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Windows Server 2019 Standard
  • - Intel Xeon Silver 4110 (11MB Cache, 2.1GHz)
  • - 16GB (2667MT/s) DDR4-SDRAM (1 x 16) & 600GB HDD
  • - iDRAC9 Enterprise
Warranty: 3 Years Basic Onsite
Long product name DELL PowerEdge T440 server 600 GB Tower (5U) Intel® Xeon® 4110 2,1 GHz 16 GB DDR4-SDRAM 495 W Windows Server 2019 Standard :
The long product name of DELL PowerEdge T440 server 600 GB Tower (5U) Intel® Xeon® 4110 2,1 GHz 16 GB DDR4-SDRAM 495 W Windows Server 2019 Standard. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Xeon Silver 4110 (11MB Cache, 2.1GHz), 16GB DDR4-SDRAM (2667MT/s) RDIMM Dual Rank, 600GB HDD, DVD-RW, LAN, PERC H730P+ 2GB, iDRAC9 Enterprise, 495W, Windows Server 2019 Standard
More>>>
DELL PowerEdge T440 server 600 GB Tower (5U) Intel® Xeon® 4110 2,1 GHz 16 GB DDR4-SDRAM 495 W Windows Server 2019 Standard:
The official description of DELL PowerEdge T440 server 600 GB Tower (5U) Intel® Xeon® 4110 2,1 GHz 16 GB DDR4-SDRAM 495 W Windows Server 2019 Standard as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Powerful, expandable and quiet
Drive a wide variety of office workloads with flexible performance and capacity in a worry-free infrastructure.

Short summary description DELL PowerEdge T440 server 600 GB Tower (5U) Intel® Xeon® 4110 2,1 GHz 16 GB DDR4-SDRAM 495 W Windows Server 2019 Standard:
This short summary of the DELL PowerEdge T440 server 600 GB Tower (5U) Intel® Xeon® 4110 2,1 GHz 16 GB DDR4-SDRAM 495 W Windows Server 2019 Standard data-sheet is auto-generated and uses the product title and the first six key specs.

DELL PowerEdge T440, 2,1 GHz, 4110, 16 GB, DDR4-SDRAM, 600 GB, Tower (5U)

Long summary description DELL PowerEdge T440 server 600 GB Tower (5U) Intel® Xeon® 4110 2,1 GHz 16 GB DDR4-SDRAM 495 W Windows Server 2019 Standard:
This is an auto-generated long summary of DELL PowerEdge T440 server 600 GB Tower (5U) Intel® Xeon® 4110 2,1 GHz 16 GB DDR4-SDRAM 495 W Windows Server 2019 Standard based on the first three specs of the first five spec groups.

DELL PowerEdge T440. Processor family: Intel® Xeon®, Processor frequency: 2,1 GHz, Processor model: 4110. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory layout (slots x size): 1 x 16 GB. Total storage capacity: 600 GB, HDD size: 2.5", HDD interface: Serial Attached SCSI (SAS). Ethernet LAN. Optical drive type: DVD-RW. Power supply: 495 W. Operating system installed: Windows Server 2019 Standard. Chassis type: Tower (5U)

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Xeon®
Processor generation
1st Generation Intel® Xeon® Scalable
Processor model *
4110
Processor frequency *
2,1 GHz
Processor boost frequency
3 GHz
Processor cores
8
Processor cache
11 MB
Memory channels supported by processor
Hepta
Number of processors installed
1
Thermal Design Power (TDP)
85 W
Processor cache type
L3
Processor socket
LGA 3647 (Socket P)
Processor lithography
14 nm
Processor threads
16
Processor operating modes
64-bit
Processor codename
Skylake
Tcase
77 °C
Maximum internal memory supported by processor
768 GB
Memory types supported by processor
LPDDR4-SDRAM
Memory clock speeds supported by processor
2400 MHz
ECC supported by processor
Yes
Execute Disable Bit
Yes
Maximum number of PCI Express lanes
48
Processor package size
76.0 x 56.5 mm
Supported instruction sets
AVX, AVX 2.0, AVX-512, SSE4.2
Scalability
2S
Embedded options available
Yes
Conflict-Free processor
Yes
Memory
Internal memory *
16 GB
Internal memory type *
DDR4-SDRAM
Memory ranking
2
Memory slots
16
Memory layout (slots x size)
1 x 16 GB
Maximum internal memory *
512 GB
Storage
Total storage capacity *
600 GB
Number of HDDs installed
1
HDD capacity
600 GB
HDD interface
Serial Attached SCSI (SAS)
HDD speed
10000 RPM
HDD size
2.5"
Supported HDD sizes
2.5"
RAID support *
No
Supported RAID controllers
PERC H730P+ 2GB
Hot-Plug support
Yes
Optical drive type *
DVD-RW
Internal drive bays
16
Supported storage drive interfaces
SAS, Serial ATA
Network
Ethernet LAN
Yes
Ethernet interface type
Gigabit Ethernet
Ports & interfaces
Ethernet LAN (RJ-45) ports *
2
USB 2.0 ports quantity
5
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity
3
VGA (D-Sub) ports quantity
1
Ports & interfaces
Serial ports quantity
1
Expansion slots
PCI Express x4 (Gen 3.x) slots
2
PCI Express x8 (Gen 3.x) slots
2
PCI Express x16 (Gen 3.x) slots
1
PCI Express slots version
3.0
Design
Chassis type *
Tower (5U)
Product colour
Black
Redundant fans support
Yes
Performance
Remote administration
iDRAC9 Enterprise
Software
Operating system installed *
Windows Server 2019 Standard
Compatible operating systems *
Canonical Ubuntu LTS Citrix XenServer Microsoft Windows Server with Hyper-V Red Hat Enterprise Linux SUSE Linux Enterprise Server VMware ESXi
Processor special features
Enhanced Intel SpeedStep Technology
Yes
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel TSX-NI
Yes
Intel 64
Yes
Intel Virtualization Technology (VT-x)
Yes
Intel TSX-NI version
1,00
Processor ARK ID
123547
Power
Redundant power supply (RPS) support *
No
Power supply *
495 W
Number of main power supplies
1
Operational conditions
Operating temperature (T-T)
10 - 35 °C
Storage temperature (T-T)
-40 - 65 °C
Operating relative humidity (H-H)
10 - 80%
Storage relative humidity (H-H)
5 - 95%
Operating altitude
0 - 3048 m
Non-operating altitude
0 - 12000 m
Weight & dimensions
Width
218 mm
Depth
573,6 mm
Height
443,3 mm
Package width
789 mm
Package depth
616 mm
Package height
454 mm
Package weight
33,2 kg
Packaging content
Cables included
AC
Disclaimer DELL PowerEdge T440 server 600 GB Tower (5U) Intel® Xeon® 4110 2,1 GHz 16 GB DDR4-SDRAM 495 W Windows Server 2019 Standard:
Disclaimer

Actual configuration might differ from illustration