DELL logo

DELL Latitude 3380 Intel® Core™ i3 i3-6006U Laptop 33,8 cm (13.3") HD 4 GB DDR4-SDRAM 128 GB SSD Black, Grey

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
70165
Info modified on:
22 Jan 2025, 05:55:56
Short summary description DELL Latitude 3380 Intel® Core™ i3 i3-6006U Laptop 33,8 cm (13.3") HD 4 GB DDR4-SDRAM 128 GB SSD Black, Grey:

DELL Latitude 3380, Intel® Core™ i3, 2 GHz, 33,8 cm (13.3"), 1366 x 768 pixels, 4 GB, 128 GB

Long summary description DELL Latitude 3380 Intel® Core™ i3 i3-6006U Laptop 33,8 cm (13.3") HD 4 GB DDR4-SDRAM 128 GB SSD Black, Grey:

DELL Latitude 3380. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-6006U, Processor frequency: 2 GHz. Display diagonal: 33,8 cm (13.3"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 520. Product colour: Black, Grey. Weight: 1,63 kg

Reasons to buy
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.