location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL 9-Cell 85Wh Battery

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
9-Cell 85Wh
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DU139
Category:
Spare parts for notebook computers e.g. hard disks.
Laptop Spare Parts Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 40998
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 29 Jan 2019 08:42:39
The date of the most recent change of this product data-sheet in Icecat.
Long product name DELL 9-Cell 85Wh Battery :
The long product name of DELL 9-Cell 85Wh Battery. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Li-Ion, 11.1V, 85Wh, 9-Cell
More>>>
Short summary description DELL 9-Cell 85Wh Battery:
This short summary of the DELL 9-Cell 85Wh Battery data-sheet is auto-generated and uses the product title and the first six key specs.

DELL 9-Cell 85Wh, Battery

Long summary description DELL 9-Cell 85Wh Battery:
This is an auto-generated long summary of DELL 9-Cell 85Wh Battery based on the first three specs of the first five spec groups.

DELL 9-Cell 85Wh. Type: Battery

Features
Type *
Battery
Product colour
Black
Battery
Battery technology
Lithium-Ion (Li-Ion)
Battery voltage
11,1 V
Battery
Number of battery cells
9
Battery capacity
85 Wh
Other features
Compatible products
DELL D620, D630
Number of batteries included
1 pc(s)
Brand Image Product code Product Stock Price from
CoreParts

CoreParts MBI1646 laptop spare part Battery
(show image)
MBI1646 MBI1646 0.00
(excl. VAT)
0 (incl. VAT)