location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL DA20 USB Type-C HDMI + USB Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DA20
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DELL-DA20-MG show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5397184823347
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 19417
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Aug 2024 14:23:13
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points DELL DA20 USB Type-C HDMI + USB Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - USB Type-C Straight Male
  • - HDMI + USB Straight Female
  • - 3840 x 2160 pixels 60 Hz
  • - Black
  • - 1 pc(s)
Warranty: 1 Year
Long product name DELL DA20 USB Type-C HDMI + USB Black :
The long product name of DELL DA20 USB Type-C HDMI + USB Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

USB-C to HDMI 2.0 / USB-A 3.0 Adapter
More>>>
DELL DA20 USB Type-C HDMI + USB Black:
The official description of DELL DA20 USB Type-C HDMI + USB Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Dell USB-C to HDMI 2.0/USB-A 3.0 adapter is a versatile solution for adding a HDMI 2.0 or USB-A (3.0) port to your system. Its compact design makes it suitable for mobile systems and on-the-go professionals.

Short summary description DELL DA20 USB Type-C HDMI + USB Black:
This short summary of the DELL DA20 USB Type-C HDMI + USB Black data-sheet is auto-generated and uses the product title and the first six key specs.

DELL DA20, USB Type-C, HDMI + USB, Male, Female, Straight, Straight

Long summary description DELL DA20 USB Type-C HDMI + USB Black:
This is an auto-generated long summary of DELL DA20 USB Type-C HDMI + USB Black based on the first three specs of the first five spec groups.

DELL DA20. Connector 1: USB Type-C, Connector 2: HDMI + USB, Connector 1 gender: Male. Width: 15,2 mm, Depth: 56,4 mm, Height: 33,4 mm. Quantity per pack: 1 pc(s)

Convenient connectivity
Convenient connectivity

The HDMI 2.0 adapter allows you to connect to an external 4K HDR display at 60Hz while keeping one spare USB-A 3.0 port.

Highly mobile and compact
Highly mobile and compact

Bring the right connections wherever you go with lightweight Dell adapters.

Plug and play

Get started right away with the build-in driver for easy set-up.

The story is currently unavailable. Please, contact us.
Features
Connector 1 form factor
Straight
Connector 2 form factor
Straight
Connector 1 *
USB Type-C
Connector 2 *
HDMI + USB
Connector 1 gender *
Male
Connector 2 gender *
Female
HDMI version
2.0
Maximum resolution
3840 x 2160 pixels
Features
Maximum refresh rate
60 Hz
Product colour
Black
Plug and Play
Yes
Weight & dimensions
Width
15,2 mm
Depth
56,4 mm
Height
33,4 mm
Packaging data
Quantity per pack
1 pc(s)
Country Distributor
Nederland 3 distributor(s)
Portugal 2 distributor(s)
Switzerland 3 distributor(s)
United Kingdom 6 distributor(s)
Danmark 3 distributor(s)
Belgium 2 distributor(s)
Deutschland 1 distributor(s)
France 1 distributor(s)
Sverige 2 distributor(s)
Magyarország 1 distributor(s)
Österreich 1 distributor(s)
Lithuania 1 distributor(s)
Slovenia 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
United States 1 distributor(s)
Disclaimer DELL DA20 USB Type-C HDMI + USB Black:
Disclaimer

Actual configuration might differ from illustration