DELL logo

DELL CG7325L 33,8 cm (13.3") Cover Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
30143
Info modified on:
25 Sept 2024, 23:47:33
Warranty:
3 Years
Long product name DELL CG7325L 33,8 cm (13.3") Cover Black:

EcoLoop Protective Case for Latitude 7350 Detachable

DELL CG7325L 33,8 cm (13.3") Cover Black:

Get top protection with this custom-fit case that lasts through every project with a sustainable, lightweight design and exceptional usability.

Short summary description DELL CG7325L 33,8 cm (13.3") Cover Black:

DELL CG7325L, Cover, 33,8 cm (13.3"), Shoulder strap, 268 g

Long summary description DELL CG7325L 33,8 cm (13.3") Cover Black:

DELL CG7325L. Case type: Cover, Maximum screen size: 33,8 cm (13.3"), Shoulder strap. Weight: 268 g. Surface coloration: Monochromatic

Reasons to buy
The Story
Specs
Recommended products
Distributors
Loading...
Disclaimer DELL CG7325L 33,8 cm (13.3") Cover Black DELL-CG7325L:
Actual configuration might differ from illustration
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.