location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL XPS 13 Intel® Core™ i7 i7-7500U Laptop 33,8 cm (13.3") Touchscreen Quad HD+ 16 GB LPDDR3-SDRAM 1,02 TB SSD Windows 10 Pro Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
XPS
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
13
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
13
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BNX93608
Category:
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 82130
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 17:45:36
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points DELL XPS 13 Intel® Core™ i7 i7-7500U Laptop 33,8 cm (13.3") Touchscreen Quad HD+ 16 GB LPDDR3-SDRAM 1,02 TB SSD Windows 10 Pro Black, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laptop Clamshell Black, Silver
  • - Intel® Core™ i7 i7-7500U 2,7 GHz
  • - Touchscreen 33,8 cm (13.3") Quad HD+ 3200 x 1800 pixels LED backlight 16:9
  • - 16 GB LPDDR3-SDRAM 1866 MHz
  • - 1,02 TB SSD
  • - Intel® HD Graphics 620
  • - Bluetooth 4.1
  • - Lithium-Ion (Li-Ion) 60 Wh 45 W
  • - Windows 10 Pro 64-bit
Long product name DELL XPS 13 Intel® Core™ i7 i7-7500U Laptop 33,8 cm (13.3") Touchscreen Quad HD+ 16 GB LPDDR3-SDRAM 1,02 TB SSD Windows 10 Pro Black, Silver :
The long product name of DELL XPS 13 Intel® Core™ i7 i7-7500U Laptop 33,8 cm (13.3") Touchscreen Quad HD+ 16 GB LPDDR3-SDRAM 1,02 TB SSD Windows 10 Pro Black, Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i7-7500U (4MB Cache, 2.7 GHz), 16GB LPDDR3 2133MHz, 1TB PCIe SSD, 33.782 cm (13.3 ") LED QHD+ Touch 3200 x 1800, WLAN, Bluetooth, WebCam, Windows 10 Pro 64-bit
More>>>
DELL XPS 13 Intel® Core™ i7 i7-7500U Laptop 33,8 cm (13.3") Touchscreen Quad HD+ 16 GB LPDDR3-SDRAM 1,02 TB SSD Windows 10 Pro Black, Silver:
The official description of DELL XPS 13 Intel® Core™ i7 i7-7500U Laptop 33,8 cm (13.3") Touchscreen Quad HD+ 16 GB LPDDR3-SDRAM 1,02 TB SSD Windows 10 Pro Black, Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Erasing borders, starting with the display.
The smallest 13.3" (33.8cm) laptop on the planet has the world’s first virtually borderless InfinityEdge display — available with touch.

The smallest 13-inch on the planet with the world’s first InfinityEdge display
More screen, less to carry: The virtually borderless InfinityEdge display maximizes screen space by squeezing a 13” (33 cm) display in an 11” (28 cm) frame. With a bezel only 5.2 mm thin, starting at only 1.22kg and measuring a super slim 9-15 mm, the XPS 13 is exceptionally thin and light.

Stunning, state-of-the-art display
Stunning UltraSharp QHD+ resolution (3200x1800): An optional upgrade gives you eye-popping detail with 5.7 million pixels (276 ppi).

Easy to share: See content clearly from nearly every angle with the IGZO IPS panel, providing a wide viewing angle of up to 170°.

Brighten your day: 400 nit brightness is brighter than a typical laptop panel, so you get a great view, even outside.

Gorgeous colors: See the brightest brights and the darkest darks with a color gamut of 72% and a contrast ratio of 1000:1.

Touch friendly: Tap, swipe and pinch your way around the screen. The optional touch display lets you interact naturally with your technology.

Fully-loaded for enhanced performance
The latest performance features: New next gen Intel® Core processors and higher performing graphics offer speed and reliability. Boot and resume in seconds with the latest solid state drives now with faster PCIe options up to 1TB and 16GB of memory.

Stay powered longer: Depending on how you use your laptop, your battery life will vary. When you are using productivity applications, like Word or Excel, experience the longest battery life of any 13-inch with up to 22 hours of continual use on a FHD model. Enjoy up to 13 hours of battery life when streaming Netflix content or browsing the web with Microsoft Edge. Add an additional 11 hours, 30 minutes with the optional Dell Power Companion.

Leading-edge connectivity: The Thunderbolt™ 3 multi-use Type-C port allows you to charge your laptop, connect to multiple devices (including support for up to two 4K displays) and enjoy data transfers up to 40Gbps, 8 times that of a USB 3.0.

Advanced docking: The XPS 13 can be used with the newest Dell docking solutions, featuring single-cable connections for power, Ethernet, audio and video.

Killer™ Wireless: The Killer 1535 Wireless-AC adapter provides the strongest and most reliable Wi-Fi connection and was designed specifically to make your online videos, voice and games play faster and smoother. It automatically detects, classifies and prioritizes network traffic ensuring your most important data takes priority over your other less urgent applications. Killer delivers your critical packets immediately, thus eliminating unnecessary latency and lag.

Improved usability
Pinch, zoom and click with precision: The precision touch pad prevents jumping and floating cursors, while Accidental Activation Prevention puts a stop to unintentional clicks when your palm hits the touch pad.

See what you’ve been missing: A standard backlit keyboard illuminates your keys so you can stay productive in low-light or no-light rooms.

Artfully constructed from premium materials
Maximum durability: Cut with precision from a single block of aluminum for a sturdy, durable chassis in a sleek design. The Corning® Gorilla® Glass NBT™ touch display option is up to 10 times more scratch resistant than soda lime glass11.

Cool under pressure: The palm rest is made from carbon fiber. It's strong and thin like aluminum, but lighter and cooler to the touch.

More environmentally responsible than ever
Power efficient: XPS 13 is ENERGY STAR® certified.

Smarter materials: Free of materials like cadmium, lead, mercury and some phthalates, it’s also EPEAT® Gold registered and BFR/PVC-free.

Recycle-friendly: 90% of the laptop’s parts can be easily recycled or reused, and the bamboo packaging trays are 100% recyclable.

Elegant design: Choose between rose gold or silver for a more personalized touch.

Short summary description DELL XPS 13 Intel® Core™ i7 i7-7500U Laptop 33,8 cm (13.3") Touchscreen Quad HD+ 16 GB LPDDR3-SDRAM 1,02 TB SSD Windows 10 Pro Black, Silver:
This short summary of the DELL XPS 13 Intel® Core™ i7 i7-7500U Laptop 33,8 cm (13.3") Touchscreen Quad HD+ 16 GB LPDDR3-SDRAM 1,02 TB SSD Windows 10 Pro Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

DELL XPS 13 , Intel® Core™ i7, 2,7 GHz, 33,8 cm (13.3"), 3200 x 1800 pixels, 16 GB, 1,02 TB

Long summary description DELL XPS 13 Intel® Core™ i7 i7-7500U Laptop 33,8 cm (13.3") Touchscreen Quad HD+ 16 GB LPDDR3-SDRAM 1,02 TB SSD Windows 10 Pro Black, Silver:
This is an auto-generated long summary of DELL XPS 13 Intel® Core™ i7 i7-7500U Laptop 33,8 cm (13.3") Touchscreen Quad HD+ 16 GB LPDDR3-SDRAM 1,02 TB SSD Windows 10 Pro Black, Silver based on the first three specs of the first five spec groups.

DELL XPS 13 . Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-7500U, Processor frequency: 2,7 GHz. Display diagonal: 33,8 cm (13.3"), HD type: Quad HD+, Display resolution: 3200 x 1800 pixels, Touchscreen. Internal memory: 16 GB, Internal memory type: LPDDR3-SDRAM. Total storage capacity: 1,02 TB, Storage media: SSD. Operating system installed: Windows 10 Pro. Product colour: Black, Silver

Design
Product type *
Laptop
Product colour *
Black, Silver
Form factor *
Clamshell
Display
Display diagonal *
33,8 cm (13.3")
Display resolution *
3200 x 1800 pixels
Touchscreen *
Yes
HD type
Quad HD+
LED backlight
Yes
Native aspect ratio
16:9
Dual-screen
No
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i7
Processor generation
7th gen Intel® Core™ i7
Processor model *
i7-7500U
Processor cores
2
Processor threads
4
Processor boost frequency
3,5 GHz
Processor frequency *
2,7 GHz
System bus rate
4 GT/s
Processor cache
4 MB
Processor cache type
Smart Cache
Processor socket
BGA 1356
Processor lithography
14 nm
Processor operating modes
64-bit
Processor codename
Kaby Lake
Bus type
OPI
Stepping
H0
Thermal Design Power (TDP)
15 W
Configurable TDP-up frequency
2,9 GHz
Configurable TDP-up
25 W
Configurable TDP-down
7,5 W
Configurable TDP-down frequency
0,8 GHz
Tjunction
100 °C
Maximum number of PCI Express lanes
12
PCI Express slots version
3.0
PCI Express configurations
1x2+2x1, 1x4, 2x2, 4x1
ECC supported by processor
No
Memory
Internal memory *
16 GB
Internal memory type
LPDDR3-SDRAM
Memory clock speed
1866 MHz
Memory form factor
On-board
Maximum internal memory *
16 GB
Storage
Total storage capacity *
1,02 TB
Storage media *
SSD
Number of SSDs installed
1
SSD capacity
1,02 TB
SSD interface
PCI Express
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
SD, SDHC, SDXC
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
Discrete graphics card *
No
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 620
On-board graphics card base frequency
300 MHz
On-board graphics card dynamic frequency (max)
1050 MHz
Maximum on-board graphics card memory
32 GB
On-board graphics card DirectX version
12.0
On-board graphics card OpenGL version
4.4
On-board graphics card ID
0x5916
Audio
Audio chip
Realtek ALC3246
Audio system
MaxxAudio
Number of built-in speakers
2
Speakers manufacturer
Waves
Speaker power
2 W
Built-in microphone
Yes
Camera
Front camera
Yes
Front camera resolution (numeric)
0,92 MP
Front camera resolution
1280 x 720 pixels
Video capturing speed
30 fps
Network
Wi-Fi
Yes
Wi-Fi standards
Wi-Fi 5 (802.11ac)
Ethernet LAN
No
Bluetooth
Yes
Bluetooth version
4.1
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
USB 3.2 Gen 2 (3.1 Gen 2) Type-C ports quantity
1
DVI port
No
Combo headphone/mic port
Yes
Docking connector
No
Charging port type
DC-in jack
USB Sleep-and-Charge
Yes
USB Sleep-and-Charge ports
1
Keyboard
Pointing device
Touchpad
Numeric keypad *
No
Keyboard backlit
Yes
Full-size keyboard
Yes
Windows keys
Yes
Software
Operating system architecture
64-bit
Software
Drivers included
Yes
Operating system installed *
Windows 10 Pro
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Smart Response Technology
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Intel® Small Business Advantage (Intel® SBA)
Yes
Enhanced Intel SpeedStep Technology
Yes
Thunderbolt™ 3 Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel TSX-NI
No
Intel Stable Image Platform Program (SIPP)
No
Intel® OS Guard
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
42 x 24 mm
Supported instruction sets
AVX 2.0, SSE4.1, SSE4.2
Processor code
SR2ZV
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
14 nm
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1,00
Intel Smart Response Technology version
1,00
Intel Stable Image Platform Program (SIPP) version
0,00
Intel Secure Key Technology version
1,00
Intel TSX-NI version
0,00
Intel Virtualization Technology (VT-x)
Yes
Processor ARK ID
95451
Conflict-Free processor
Yes
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
4
Battery capacity *
60 Wh
Power
AC adapter power
45 W
AC adapter frequency
50 - 60 Hz
AC adapter input voltage
100 - 240 V
AC adapter output current
2,31 A
AC adapter output voltage
19.5 V
Security
Cable lock slot
Yes
Cable lock slot type
Noble
Password protection
Yes
Operational conditions
Operating temperature (T-T)
0 - 35 °C
Storage temperature (T-T)
-40 - 65 °C
Operating relative humidity (H-H)
10 - 90%
Storage relative humidity (H-H)
0 - 95%
Operating altitude
-15,2 - 3048 m
Non-operating altitude
-15,2 - 10668 m
Operating shock
140 G
Non-operating shock
160 G
Operating vibration
0,66 G
Non-operating vibration
1,3 G
Sustainability
Sustainability certificates
EPEAT Gold, ENERGY STAR
Weight & dimensions
Width
304 mm
Depth
200 mm
Height (front)
9 mm
Height (rear)
1,5 cm
Weight *
1,23 kg
Packaging content
Manual
Yes
Warranty card
Yes
Power cord included
Yes
Other features
AC adapter included
Yes
Maximum internal memory (64-bit)
16 GB
Intel segment tagging
Home office, Small Business
Source Testseek summary Average rating
Reviews
Updated:
2017-01-14 01:42:01
Uk has collected 172 expert reviews for DELL XPS 13 Intel® Core™ i7 i7-7500U Laptop 33.8 cm (13.3") Touchscreen Quad HD+ 16 GB LPDDR3-SDRAM 1.02 TB SSD Windows 10 Pro Black, Silver and the average expert rating is 88 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
88%
Source Review comments Score
techadvisor.co.uk
Updated:
2017-01-14 01:42:01
Dell's XPS 13 has been around for years, but this is the latest model with a seventh-gen Intel Core i7 chip. Its b attery life is great and you won ' t need a load of adapters just to plug in a mouse and an SD card as you will with a MacBook Pro. Plus, it...
Bottom line The Dell XPS 13 is an excellent ultraportable laptop, the best 13-inch Windows model going for many. Dell hasn't aimed for a single superlative feature, a potential gimmick. Its footprint is smaller than the competition, but it's thicker. Its screen resol...
90%
thunderbaylive.com
Updated:
2017-01-14 01:42:01
Lisa Gade reviews the 3rd generation Dell XPS 13 model 9360, a 13.3” Ultrabook with Infinity Display (barely there bezels) and the footprint of a 12” laptop, refreshed in late 2016 with Intel 7th generation Kaby Lake CPUs. The XPS 13 weighs just 2.7 to 2...
0%
goodgearguide.com.au
Updated:
2017-01-14 01:42:01
If there's a silver lining to the overall decline of computer sales , it's the booming of the premium ultramobile segment. Based on a forecast from Gartner , sales of these slim but powerful flagship systems could rise by 11% this year and, by 2018, accou...
Bottom line In this class of notebook, every inch and ounce count. While I'm impressed that the XPS 13 squeezes a 13.3-in. system into a case the size of a 12.5-in. system, its thick rear and 2.8-lb. weight are of concern. I love the inclusion of Thunderbolt 3, a backlit keyboard and a physical battery gauge, but its oddly placed webcam is a real setback for me...
0%
trustedreviews.com
Updated:
2017-01-14 01:42:01
Dell's XPS 13 is back for 2016 with an updated specification that includes more efficient Intel Kaby Lake processors and longer battery life. While the 2015 edition won our coveted Laptop of the Year award last time out, the 2016 model faces stiff competi...
Good Compact and attractive design, Great CPU performance, Allday battery life...
Bad No Intel Iris Graphics, Gappy touchpad and keyboard, Bizarre webcam placement...
90%
kitguru.net
Updated:
2017-01-27 01:06:28
If you are looking at buying a new Ultrabook, it is very likely you have already considered the Dell XPS 13. The latest model – the XPS 13 9360 – features brand-new Kaby Lake hardware as well as an ultra-thin body. The super-thin screen bezel is also wor...
Good Aluminium chassis, Small chassis despite the 13.3″ display size, Thin and light, Great battery life...
Bad I am not a fan of the carbon fibre palm rest, Occasional coil whine, SSD write speeds are lacking...
Bottom line All-in-all, the Dell XPS 13 (9360) is a good Ultrabook, but it is not without its problems.To start with the good aspects of the XPS 13 though – the build quality is excellent thanks to the aluminium chassis. Dell have also done a great job at reducing th...
80%
reviewed.com
Updated:
2017-01-30 01:09:33
This powerful, i7-based version of the XPS 13 is more expensive, but faster than what we used when testing. It has the same amount of RAM and SSD storage, but its better, sharper QHD+ touchscreen and fast i7 chip are both nicer than what we used. That sa...
Bottom line Yes! Tried and true, the XPS 13 is still a solid buy.It took a couple of years, but the laptop world finally caught up to Dell's cutting-edge XPS 13. HP, Lenovo, and Microsoft are falling over each other to one-up Dell and putting out remarkably nice comp...
96%
itpro.co.uk
Updated:
2017-04-25 01:11:35
Sign up for our daily newsletter Improving on 2015's XPS 13 would seem to be a nigh-impossible task, yet Dell has managed to once again produce a device that not only offers one of the best alternatives to a MacBook, but arguably one of the best ultraboo...
Good Infinity Edge screen is still breathtaking, Strong performing 7th gen Core i7, Generous port options, Attractive design...
Bad Disappointing battery life...
Bottom line An improvement on the already fantastic MacBook alternative, this is one of the best portable Windows 10 experiences available...
100%
itpro.co.uk
Updated:
2017-05-09 01:08:52
Sign up for our daily newsletter Image 1 of 10 Improving on 2015's XPS 13 would seem to be a nigh-impossible task, yet Dell has managed to once again produce a device that not only offers one of the best alternatives to a MacBook, but arguably one of th...
Good Infinity Edge screen is still breathtaking, Strong performing 7th gen Core i7, Generous port options, Attractive design...
Bad Disappointing battery life...
Bottom line An improvement on the already fantastic MacBook alternative, this is one of the best portable Windows 10 experiences available...
100%
devontechsupport.com
Updated:
2017-05-14 04:09:12
Last October Dell quietly updated its suave XPS 13 range of ultraportables. Pretty much since their inception, these beasts have been the undisputed champions of the premium laptop plains. Dell has hit on a winning recipe, and wisely chosen to only update...
Bottom line The XPS 13 retains its crown as the undisputed champion of the Ultrabook market, and one can only admire Dell for its unwavering Linux support on a flagship machine. Don't be misled by the name – it's not just for developers, and can happily play less-dem...
0%
techradar.com
Updated:
2017-12-17 02:05:58
This is a review of the 2016 Dell XPS 13 model. Click the following link to read our review of the very latest, 2017 Dell XPS 13.The Dell XPS 13 epitomizes laptops in a way that Apple should envy at this point. For the past few years, it's become the ‘def...
Good Faster than ever, Same long-lasting battery, SD card slot, Great range of prices...
Bad Still poor webcam position, No Windows Hello...
Bottom line Aside from that one mostly harmless shortcoming, the Dell XPS 13 persists as a thoroughly impressive piece of consumer computing hardware. Best of all, few modifications had to be made to get it to that point.With this update, Dell manages to either meet...
100%
tweaktown.com
Updated:
2017-12-17 02:05:58
Kaby Lake-R has arrived to replace Kaby Lake in the mobile CPU segment. Dell has renamed their award-winning XPS 13 to New XPS 13. While the original XPS 13 uses a dual-core 7th generation mobile processor with a maximum Turbo of 3.1GHz and base of 2.5GHz...
Bottom line The New XPS 13 Touch is beautiful, well built, and performs stunningly. In regards to things I didn't like, while the camera placement tops the list, I also didn't care for the fan spinning up so often (even during Windows Update) or for the glare from th...
94%
techadvisor.co.uk
Updated:
2018-01-14 01:31:30
The Dell XPS 13 is an excellent ultraportable laptop, the best 13-inch Windows model going for many. Dell hasn't aimed for a single superlative feature, a potential gimmick. Its footprint is smaller than the competition, but it's thicker. Its screen resol...
0%
canadalaptopreviews.com
Updated:
2018-04-27 02:42:27
The Dell XPS laptop has a 13.3” screen and is super portable, light and thin, making it ideal for travelers, commuters and anybody with busy life who is always on the go. With a thickness of only 9-15mm and features ample processing power to handle your d...
Good Speedy and solid multitasking performance is delivered by the 2.5GHz Intel Core i5-7200U dual core processor, combine with 8GB of LPDDR3, The 128GB SSD is very responsive and fast, and provides enough storage capacity to keep important files nearby, The f...
Bad The webcam position is poor, making it difficult to use, Windows Hello is not supported...
Bottom line The Dell XPS 13 is slow compared to others to adopt additional new tech so it can deliver a modern experience, yet doesn't leave legacy users in the lurch.While reviewing the new XPS 13, we suddenly appreciated that this laptop can easily match and even o...
0%
canadalaptopreviews.com
Updated:
2018-05-29 12:07:04
The Dell XPS laptop has a 13.3” screen and is super portable, light and thin, making it ideal for travelers, commuters and anybody with busy life who is always on the go. With a thickness of only 9-15mm and features ample processing power to handle your d...
Good Speedy and solid multitasking performance is delivered by the 2.5GHz Intel Core i5-7200U dual core processor, combine with 8GB of LPDDR3, The 128GB SSD is very responsive and fast, and provides enough storage capacity to keep important files nearby, The f...
Bad The webcam position is poor, making it difficult to use, Windows Hello is not supported...
Bottom line The Dell XPS 13 is slow compared to others to adopt additional new tech so it can deliver a modern experience, yet doesn't leave legacy users in the lurch.While reviewing the new XPS 13, we suddenly appreciated that this laptop can easily match and even o...
0%
techradar.com
Updated:
2018-06-23 07:06:39
Este es un análisis de el modelo Dell XPS 13 2017. Has click en la liga para leer nuestro análisis practico de el modelo mas reciente Dell XPS 13 2018.Por tercer año consecutivo, el modelo de la computadora portátil tipo laptop “Dell XPS 13” es todavía nu...
Good Increíble funcionamiento, Fantástica vida de la batería, Grandioso precio, Muchas opciones...
Bad La cámara web es aun un problema, Pobre posición de las bocinas...
Bottom line La constante unión de estilo, funcionamiento y precio, nos permite omitir algunos defectos en el diseño, para así otorgarle al el laptop Dell XPS 13 nuestro premio Mejor en su clase una vez mas...
100%
pcgamesn.com
Updated:
2018-07-18 02:18:22
There are a host of different streaming services around these days, all promising to be the one to make your bulky gaming desktop a thing of the past. And there hasn't been a single one that has made me think I could ever give up on my gaming rig… until I...
90%
pcworld.co.nz
Updated:
2019-11-21 02:44:17
Dell made a bold statement when it claimed its completely redesigned New XPS 13 would be among the fastest laptops in its class, if not the fastest. After finally laying our hands on the New XPS 13, we'd have to officially declare that Dell ain't just tra...
Bottom line From our experience with the second unit, we can definitely recommend the New XPS 13. With its slightly improved keyboard, Windows Hello support and amazing performance, it would be difficult not to. Let's just say this again in case you didn't read our r...
0%
Digitaltrends.com
Updated:
2019-11-21 02:44:19
A strange thing happened at a recent meeting. I sat down, took out the new Dell XPS 13, and sat back as everyone else did the same. They, too, had the XPS 13. Only one person sat behind an aging MacBook Pro 15, the Apple logo glowing like a lone streetlig...
Good Luxurious, modern look, Great keyboard and touchpad, Attractive display options, Strong performance, Long battery life with 1080p screen...
Bad More body flex than before, Touchscreen isn't standard...
Bottom line Yes. The Dell XPS 13 is still the best 13-inch laptop you can buy...
90%
stuff.tv
Updated:
2019-11-21 02:44:19
What's the most desirable laptop out there? If you just want thin-ness maybe it's the Acer Swift 7. If you love Apple it's the MacBook Pro. Easy. Want portable gaming? The Razer Blade is about as smooth as they come.The Dell XPS 13 is still the laptop w...
Good Fantastic Full HD screen, Thinner and lighter than before, Superb all-round build quality...
Bad Battery is smaller this time, Still a costly machine...
Bottom line The Dell XPS 13 is one of the best, most consistent portable Windows laptops in the world. There are no gimmicks, no flimsy parts. Every element is top-quality. Owners of an XPS 13 from the last year or two probably don't need to upgrade, unless the idea...
100%