location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL AD099078 internal solid state drive 2 TB M.2 PCI Express 4.0 NVMe

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AD099078
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AD099078
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5397184963616
Category:
Also known as a solid state disk or electronic disk, this is a data storage device for a computer using integrated circuit assemblies as memory to store data persistently.
Internal Solid State Drives Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 12059
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Oct 2024 11:06:44
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points DELL AD099078 internal solid state drive 2 TB M.2 PCI Express 4.0 NVMe
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 2 TB M.2 PCI Express 4.0
  • - NVMe
  • - Component for: Universal
Long product name DELL AD099078 internal solid state drive 2 TB M.2 PCI Express 4.0 NVMe :
The long product name of DELL AD099078 internal solid state drive 2 TB M.2 PCI Express 4.0 NVMe. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

2TB, M.2, PCI Express 4.0, NVMe
More>>>
DELL AD099078 internal solid state drive 2 TB M.2 PCI Express 4.0 NVMe:
The official description of DELL AD099078 internal solid state drive 2 TB M.2 PCI Express 4.0 NVMe as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Increase the storage capacity of your Dell™ System with 2TB Solid State Drive from Dell. It boasts a storage capacity of up to 2TB, enabling users to store large amounts of data.

Short summary description DELL AD099078 internal solid state drive 2 TB M.2 PCI Express 4.0 NVMe:
This short summary of the DELL AD099078 internal solid state drive 2 TB M.2 PCI Express 4.0 NVMe data-sheet is auto-generated and uses the product title and the first six key specs.

DELL AD099078, 2 TB, M.2

Long summary description DELL AD099078 internal solid state drive 2 TB M.2 PCI Express 4.0 NVMe:
This is an auto-generated long summary of DELL AD099078 internal solid state drive 2 TB M.2 PCI Express 4.0 NVMe based on the first three specs of the first five spec groups.

DELL AD099078. SSD capacity: 2 TB, SSD form factor: M.2, Component for: Universal

Features
SSD capacity *
2 TB
SSD form factor *
M.2
Interface *
PCI Express 4.0
NVMe *
Yes
Component for *
Universal
SSD performance class
25
M.2 SSD size
2230 (22 x 30 mm)
Other features
Compatible products
Latitude 10 Rugged 7030 Extreme Latitude 12 Rugged 7230 Extreme Latitude 5340 Latitude 5350 Latitude 5440 Latitude 5450 Latitude 5540 Latitude 5550 Latitude 7340 Latitude 7350 (Launched in 2024) Latitude 7350 2-in-1 Detachable Latitude 7440 Latitude 7450 Latitude 7640 Latitude 7650 Latitude 9440 2-in-1 Latitude 9450 2-in-1 OptiPlex 7020 Micro OptiPlex 7020 Micro Plus OptiPlex 7020 Small Form Factor Plus OptiPlex 7020 Tower Plus OptiPlex 7420 All-in-One 35W OptiPlex 7420 All-in-One 65W OptiPlex 7420 All-in-One Plus Precision 3480 Precision 3490
Country Distributor
Nederland 3 distributor(s)
Portugal 2 distributor(s)
United Kingdom 4 distributor(s)
Danmark 3 distributor(s)
Belgium 2 distributor(s)
Deutschland 1 distributor(s)
Sverige 2 distributor(s)
Magyarország 1 distributor(s)
Österreich 1 distributor(s)
Polska 1 distributor(s)
Disclaimer DELL AD099078 internal solid state drive 2 TB M.2 PCI Express 4.0 NVMe:
Disclaimer

Actual configuration might differ from illustration