location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL A7485901 KVM cable Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
A7485901
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
A7485901 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0636430073446 show
Category:
A KVM (Keyboard Video Mouse) cable connects a keyboard, mouse and monitor to two or more computers.
KVM Cables Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 185762
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 16 Jan 2024 12:51:41
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points DELL A7485901 KVM cable Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Keyboard port type: USB
  • - Mouse port type: USB
  • - 1600 x 1200 pixels
  • - Black
Long product name DELL A7485901 KVM cable Black :
The long product name of DELL A7485901 KVM cable Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

USB 2.0 Virtual Media SIP
More>>>
DELL A7485901 KVM cable Black:
The official description of DELL A7485901 KVM cable Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- Maximum Wide Screen Resolution;
- of 1680x1050 and Standard;
- Resolution of 1600x1200;
- Multi-platform support for USB2.0;
- devices;
- Allows Virtual Media Capability;
- Common Access Card Support.
The new USB 2.0 Virtual Media SIP with CAC support is a high-resolution USB2-based SIP that supports Virtual Media (VM) and smart cards/CAC. This SIP provides full speed (12 Mbps) throughput that allows the administrator to remotely install/patch software, saving valuable time. In addition, the USB2/VM/CAC SIP also enables the multi-factor authentication required in secure environments. Like all Dell SIPs, it converts the keyboard, monitor, and mouse signals from a server and drives them through a single CAT5 cable, eliminating the typical KVM cable management headaches. The USB2/VM/CAC SIP draws its power from the server and has a 'Keep Alive' capability that is designed to keep your server working properly with or without connectivity to the KVM switch. This product has been tested and validated on Dell systems to ensure it will work with your KVM switch. It is supported by Dell Technical Support when used with a Dell system.

Short summary description DELL A7485901 KVM cable Black:
This short summary of the DELL A7485901 KVM cable Black data-sheet is auto-generated and uses the product title and the first six key specs.

DELL A7485901, USB, USB, Black, VGA, Male/Female, 1600 x 1200 pixels

Long summary description DELL A7485901 KVM cable Black:
This is an auto-generated long summary of DELL A7485901 KVM cable Black based on the first three specs of the first five spec groups.

DELL A7485901. Keyboard port type: USB, Mouse port type: USB, Product colour: Black

Ports & interfaces
Ethernet LAN (RJ-45) ports
1
Performance
Product colour
Black
Keyboard port type *
USB
Mouse port type *
USB
Performance
Connector 1
VGA
Connector gender
Male/Female
Maximum video resolution
1600 x 1200 pixels
Logistics data
Harmonized System (HS) code
84733080
Country Distributor
Nederland 3 distributor(s)
Portugal 1 distributor(s)
France 2 distributor(s)
United Kingdom 8 distributor(s)
Österreich 2 distributor(s)
Danmark 3 distributor(s)
Deutschland 2 distributor(s)
Belgium 1 distributor(s)
Switzerland 2 distributor(s)
España 1 distributor(s)