location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL PowerEdge R7515 server 480 GB Rack (2U) AMD EPYC 7313P 3 GHz 32 GB DDR4-SDRAM 750 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PowerEdge
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
R7515
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
944M2
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5397184760352
Category:
Extra powerful, extra reliable computers that have been specially designed for server applications. For example serving a website, a large database or shared storage space to a lot of users. Servers are often not very quiet and deliver hardly any graphical performance, which makes them not suitable for use as personal computer. If you need a lot of servers, choose a rack mountable model. Those models need less space and your server room will remain tidy.
Servers Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 33599
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 May 2024 09:39:56
The date of the most recent change of this product data-sheet in Icecat.
Dell EMC PowerEdge R7515 BIOS and UEFI Reference Guide (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Rail Installation Guide (1.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Dell Boot Optimized Storage Solution-S1 User's Guide (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Integrated Dell Remote Access Controller 9 User's Guide (3.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Dell EMC PowerEdge Servers with NVIDIA GPUs and VMware vSphere (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Dell Host Bus Adapter User's Guide HBA 355 and 350 Series (7.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Dell Secured Component Verification Version 1.5,1.5.1,1.6,1.7,1.8, 1.9 and 1.91.0 Reference Guide for Servers and Chassis (2.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Event and Error Message Reference Guide for Dell EMC PowerEdge Servers (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Dell Systems Management Overview Guide (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Dell External USB Slim DVD-ROM Optical Drive-DR316 User’s Guide (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Dell External USB Slim DVD-ROM Optical Drive DP61N Quick Start Guide (2.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Dell External USB Slim DVD-ROM Optical Drive DR316 Quick Start Guide (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
PowerEdge R7515 Information Update - Tech Sheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Integrated Dell Remote Access Controller 9 RACADM CLI Guide (1.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Statement of Volatility (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Dell PowerEdge RAID Controller S150 User’s Guide (1.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Setting Up Dell EMC PowerEdge Server Using Lifecycle Controller (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Integrated Dell Remote Access Controller 9 Attribute Registry (3.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Lifecycle Controller Version 3.40.40.40 Remote Services Quick Start Guide (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points DELL PowerEdge R7515 server 480 GB Rack (2U) AMD EPYC 7313P 3 GHz 32 GB DDR4-SDRAM 750 W
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - No OS
  • - AMD EPYC 7313P (128MB Cache, 3GHz)
  • - 32GB DDR4-SDRAM (2 x 16) & 480GB SSD
  • - iDRAC9, Enterprise 15G
Warranty: 3 Years Basic Onsite
Long product name DELL PowerEdge R7515 server 480 GB Rack (2U) AMD EPYC 7313P 3 GHz 32 GB DDR4-SDRAM 750 W :
The long product name of DELL PowerEdge R7515 server 480 GB Rack (2U) AMD EPYC 7313P 3 GHz 32 GB DDR4-SDRAM 750 W. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

AMD EPYC 7313P (128MB Cache, 3GHz), 32GB DDR4-SDRAM, 480GB SSD, LAN (Broadcom 5720), PERC H730P Mini, iDRAC9, Enterprise 15G, 2 x 750W, No OS
More>>>
DELL PowerEdge R7515 server 480 GB Rack (2U) AMD EPYC 7313P 3 GHz 32 GB DDR4-SDRAM 750 W:
The official description of DELL PowerEdge R7515 server 480 GB Rack (2U) AMD EPYC 7313P 3 GHz 32 GB DDR4-SDRAM 750 W as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Powerful performance and scalability
The Dell EMC PowerEdge R7515 is a single-socket 2U server designed to handle workloads like software-defined storage, virtualization and data analytics.

Short summary description DELL PowerEdge R7515 server 480 GB Rack (2U) AMD EPYC 7313P 3 GHz 32 GB DDR4-SDRAM 750 W:
This short summary of the DELL PowerEdge R7515 server 480 GB Rack (2U) AMD EPYC 7313P 3 GHz 32 GB DDR4-SDRAM 750 W data-sheet is auto-generated and uses the product title and the first six key specs.

DELL PowerEdge R7515, 3 GHz, 7313P, 32 GB, DDR4-SDRAM, 480 GB, Rack (2U)

Long summary description DELL PowerEdge R7515 server 480 GB Rack (2U) AMD EPYC 7313P 3 GHz 32 GB DDR4-SDRAM 750 W:
This is an auto-generated long summary of DELL PowerEdge R7515 server 480 GB Rack (2U) AMD EPYC 7313P 3 GHz 32 GB DDR4-SDRAM 750 W based on the first three specs of the first five spec groups.

DELL PowerEdge R7515. Processor family: AMD EPYC, Processor frequency: 3 GHz, Processor model: 7313P. Internal memory: 32 GB, Internal memory type: DDR4-SDRAM, Memory layout (slots x size): 2 x 16 GB. Total storage capacity: 480 GB. Ethernet LAN, Cabling technology: 10/100/1000Base-T(X). Power supply: 750 W, Redundant power supply (RPS) support. Chassis type: Rack (2U)

Virtualize your applications with confidence
Virtualize your applications with confidence

The single-socket/2U design of the R7515 creates a flexible platform that can handle both traditional and emerging applications. The R7515 has vSAN Ready Node solutions that have been configurated, tested, and certified, removing the hassle and guesswork of provisioning. The balanced R7515 has room for up to 4x GPUs and 2x PCIe Gen4, enabling many data intensive applications.

Deliver breakthrough performance, innovation and density
Deliver breakthrough performance, innovation and density

Software has started to define the data center, which is why a platform design should scale for application performance. The PowerEdge R7515 is a storage dense server with GPU configurations for scalable virtualized environments. High-level specifications:

- Direct connect SAS/SATA/NVMe for vSAN Ready Nodes
- High core count performance for highest VM density in a single-socket design
- Multi-die architecture offers low latency and floating-point performance for big data and containers

OpenManage systems management
OpenManage systems management

The Dell EMC OpenManage systems management portfolio helps tame the complexity of your IT environment with tools and solutions to discover, monitor, manage, update, and deploy your PowerEdge infrastructure.

Intelligent Automation
Intelligent Automation

PowerEdge and OpenManage solutions integrate tools across the portfolio to help organizations automate the server lifecycle, optimize operations, and scale efficiently.

Built-in security
Built-in security

Dell EMC PowerEdge servers are made with a cyber resilient architecture that builds in security at every phase of the product lifecycle, from the silicon root of trust and secured component verification, to signed firmware and drift detection, to BIOS recovery.

Consulting
Consulting

Consulting services give expert guidance to help you grow, optimize and transform your IT environment at your own pace and budget. We employ a broad range of certified consultants and engineers, backed by program management teams, who can deliver deep technical expertise. We give you the confidence that your project will be done right and on time.

Support
Support

Gain the freedom to focus on your business transformation with the support expertise and insights Dell EMC is known for across the globe. Choose the right support based on the criticality of specific systems with available automated predictive analysis, collaborative third-party assistance and a Technology Service Manager.

Deployment
Deployment

ProDeploy Enterprise Suite helps you get more out of technology starting on day one. Residency Service provides ongoing transition assistance to accelerate adoption. Trust our experts to lead deployments from basic hardware installations through planning, configuration and complex integrations to help you achieve business outcomes today and tomorrow.

Education
Education

Education Services offers an expansive suite of training services with multiple delivery methods, including instructor-led, self-paced online and virtual instructor-led training. With comprehensive and flexible training programs, we make it easy to ensure your staff has the skills they need to successfully manage and utilize your new technology to its full potential.

The story is currently unavailable. Please, contact us.
Processor
Processor manufacturer *
AMD
Processor family *
AMD EPYC
Processor model *
7313P
Processor frequency *
3 GHz
Processor boost frequency
3,7 GHz
Processor cores
16
Processor cache
128 MB
Number of processors installed
1
Processor threads
32
Memory
Internal memory *
32 GB
Internal memory type *
DDR4-SDRAM
Buffered memory type
Registered (buffered)
Memory ranking
2
Memory slots
16x DIMM
Memory layout (slots x size)
2 x 16 GB
Memory data transfer rate
3200 MT/s
Maximum internal memory *
2 TB
Storage
Total storage capacity *
480 GB
Number of SSDs installed
1
SSD capacity
480 GB
SSD interface
SATA III
SSD size
2.5"
RAID support *
No
Supported RAID controllers
PERC H730P Mini
Hot-Plug support
Yes
Optical drive type *
No
Internal drive bays
24
Drive writes per day (DWPD)
1
Graphics
On-board graphics card
No
On-board graphics card model
Not available
Network
LAN controller
Broadcom 5720
Ethernet LAN
Yes
Cabling technology
10/100/1000Base-T(X)
Ethernet interface type
Gigabit Ethernet
Ports & interfaces
Ethernet LAN (RJ-45) ports *
2
USB 2.0 ports quantity
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity
2
VGA (D-Sub) ports quantity
2
Serial ports quantity
1
Design
Chassis type *
Rack (2U)
Product colour
Black
Rack rails
Yes
Bezel
Yes
Performance
Remote administration
iDRAC9, Enterprise 15G
Software
Operating system installed *
No
Compatible operating systems *
- Canonical Ubuntu Server LTS - Microsoft Windows Server with Hyper-V - Red Hat Enterprise Linux - SUSE Linux Enterprise Server - VMware ESXi
Power
Redundant power supply (RPS) support *
Yes
Power supply *
750 W
Number of redundant power supplies supported
2
Number of redundant power supplies installed
2
Power supply input voltage
200 - 240 V
Power cable length
2 m
Power cable connector 1
C13 coupler
Power cable connector 2
C14 coupler
Power cable current
12 A
Operational conditions
Operating temperature (T-T)
10 - 35 °C
Storage temperature (T-T)
-40 - 65 °C
Operating relative humidity (H-H)
8 - 80%
Storage relative humidity (H-H)
5 - 95%
Operating altitude
0 - 3048 m
Non-operating altitude
0 - 12000 m
Carbon footprint
Total carbon footprint (kg of CO2e)
4175
Total carbon emissions, standard deviation (kg of CO2e)
2171
Carbon emissions, manufacturing (kg of CO2e)
418
Carbon emissions, logistics (kg of CO2e)
167
Carbon emissions, energy usage (kg of CO2e)
3549
Carbon emissions, end-of-life (kg of CO2e)
42
Total carbon emissions, w/o use phase (kg of CO2e)
626
PAIA version
1.3.2 2023
Weight & dimensions
Width
482 mm
Height
86,8 mm
Technical details
Supported storage drives form factor (internal)
2.5"
Other features
Data transfer rate
6 Gbit/s
Bytes per sector
512
Country Distributor
United Kingdom 1 distributor(s)
Danmark 3 distributor(s)
Switzerland 2 distributor(s)
Deutschland 1 distributor(s)
Sverige 2 distributor(s)
Österreich 1 distributor(s)
Disclaimer DELL PowerEdge R7515 server 480 GB Rack (2U) AMD EPYC 7313P 3 GHz 32 GB DDR4-SDRAM 750 W:
Disclaimer

Actual configuration might differ from illustration.

Product Carbon Footprint (PCF):
1. Dell generally uses the PAIA (Product Attribute to Impact Algorithm)(http://msl.mit.edu/projects/paia/main.html) tool for product carbon footprint calculations.
2. Docking station related PCFs are extracted from corresponding LCAs and as such do not follow the PAIA methodology used for calculating other PCFs in this report.
3. PAIA method is developed by the Massachusetts Institute of Technology’s Materials Systems Laboratory and partners.
4. All estimates of carbon footprint are uncertain. Dell Technologies reports the 5th and 95th percentile of the carbon footprint estimate to reflect this uncertainty wherever possible. (https://www.dell.com/en-us/dt/corporate/social-impact/advancing-sustainability/climate-action/product-carbon-footprints.htm#tab0=0)
5. Please note the emission estimate in this report is calculated using the mean value along with the standard deviation for that product model.
6. Use of default inputs (i.e. not primary data) and assumptions on location of use and other fields can introduce a standard deviation which must be taken into account while completing the calculations.
7. Please note, PAIA uses the ecoinvent Database (https://ecoinvent.org/the-ecoinvent-database/)whenever primary data is not made available for calculations.
8. For client and commercial end user computing products, minimum configurations were assumed for calculations. For Server and Storage products, typical configurations or ENERGY STAR (https://www.energystar.gov/products) configurations were used for calculations.
9. Use Phase emissions were calculated based on the location of use as "Europe" i.e. the Use Phase emissions are not specific to a single country / location.
10. The report does provide an option for a total emissions number for manufacturing, transport and end of life while leaving the use phase emissions out, in case the customer uses their own calculation methodology for use phase emissions.
11. The lifetime usage assumption at the product family level is as follows: Desktop, Notebook - 4 years, Display - 5 years and Servers - 4.362 years.
12. For detailed assumptions please refer to the product datasheets in the Dell Technologies reports (https://www.dell.com/en-us/dt/corporate/social-impact/advancing-sustainability/climate-action/product-carbon-footprints.htm#tab0=0).
13. The results from the PAIA tool are liable to change over time as the methodology is improved and datasets are updated. The PAIA version used to calculate emissions has been indicated with each record in the report.
14. Metrics used: The units for global warming potential are in kgCO2-equivalent or MT (metric ton) CO2-equivalent (CO2e).
15. Starting in February 2024, select new laptops, desktops, and monitor products will no longer use PAIA methodology to calculate their Product Carbon Footprint. Dell has developed an internal calculator to derive a more accurate estimate.