location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL Precision 3620 Intel® Xeon® E3 v5 E3-1240V5 16 GB DDR4-SDRAM 256 GB SSD NVIDIA® Quadro® K2200 Windows 7 Professional Mini Tower Workstation Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Precision
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
T3600
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
3620
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
8Y5JK
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘DELL’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 58231
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Mar 2024 09:07:54
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points DELL Precision 3620 Intel® Xeon® E3 v5 E3-1240V5 16 GB DDR4-SDRAM 256 GB SSD NVIDIA® Quadro® K2200 Windows 7 Professional Mini Tower Workstation Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Workstation Black 290 W
  • - Intel® Xeon® E3 v5 E3-1240V5 3,5 GHz
  • - 16 GB DDR4-SDRAM 2133 MHz
  • - 256 GB SSD DVD±RW
  • - NVIDIA® Quadro® K2200 Intel® HD Graphics 530
  • - Ethernet LAN 10,100,1000 Mbit/s
  • - Windows 7 Professional 64-bit
Warranty: 1 Years Next Business Day
Long product name DELL Precision 3620 Intel® Xeon® E3 v5 E3-1240V5 16 GB DDR4-SDRAM 256 GB SSD NVIDIA® Quadro® K2200 Windows 7 Professional Mini Tower Workstation Black :
The long product name of DELL Precision 3620 Intel® Xeon® E3 v5 E3-1240V5 16 GB DDR4-SDRAM 256 GB SSD NVIDIA® Quadro® K2200 Windows 7 Professional Mini Tower Workstation Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Xeon E3-1240 v5 (8M Cache, 3.50 GHz), Intel C236, 16GB DDR4 2133MHz, 256GB SSD, NVIDIA Quadro K2200, DVD+/-RW, Gigabit LAN, Windows 7 Professional 64-bit
More>>>
DELL Precision 3620 Intel® Xeon® E3 v5 E3-1240V5 16 GB DDR4-SDRAM 256 GB SSD NVIDIA® Quadro® K2200 Windows 7 Professional Mini Tower Workstation Black:
The official description of DELL Precision 3620 Intel® Xeon® E3 v5 E3-1240V5 16 GB DDR4-SDRAM 256 GB SSD NVIDIA® Quadro® K2200 Windows 7 Professional Mini Tower Workstation Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Powerful performance.
Fast is an understatement: Power through intensive tasks easily thanks to the new 6th Gen Intel® Core i™ and Xeon® E3-1200 V5 processors enabled for fast and stable performance.

For the professional: Experience powerful graphics options including AMD FirePro™ or NVIDIA® Quadro® professional-grade discrete graphics for even the most demanding projects

Your work can count on it
Independent Software Vendor (ISV) certification: Precision Workstations are tested to ensure the high-performance applications you rely on every day run smoothly. Dell ISV-certifications cover the most popular independent software applications.

Reach maximum potential: The Precision Optimizer, with SCCM centralized management, improves productivity and performance by fine-tuning your system beyond standard factory settings, and optimizes certified ISV apps.

Smart design, now in two sizes
Bring powerful performance to small spaces with the Precision Tower 3000 Series Workstation. Available in two sizes.

Small Form Factor
The small form factor tower workstation is the world’s most compact small form factor design. The optional Platinum-rated PSU has a smaller design that leaves a reduced environmental footprint.

Mini Tower
The smallest mini tower workstation on the market. The compact size with the option to expand as your business needs grow makes this ideal for maximum space saving without sacrificing power or potential.

Built for security and reliability
Supreme security: You can choose your level of security with a number of beneficial options including: Optional Dell Data Protection | Security Tools + Dell ControlVault | Encryption Personal Edition or Enterprise Edition.

Massive memory: Easily store and access large and complex 3D, multimedia and video project files with the speed and reliability of up to 64GB of DDR4 2133 MHz memory.

Lock and key: Available FIPS certified self-encrypting drives (SEDs) can reduce security risks and unauthorized access to your data.

Big files? No problem: Large file transfers of data and video are quick and easy with Thunderbolt™ 2 connectivity as well as optional PCIe M.2 SSD storage.

Short summary description DELL Precision 3620 Intel® Xeon® E3 v5 E3-1240V5 16 GB DDR4-SDRAM 256 GB SSD NVIDIA® Quadro® K2200 Windows 7 Professional Mini Tower Workstation Black:
This short summary of the DELL Precision 3620 Intel® Xeon® E3 v5 E3-1240V5 16 GB DDR4-SDRAM 256 GB SSD NVIDIA® Quadro® K2200 Windows 7 Professional Mini Tower Workstation Black data-sheet is auto-generated and uses the product title and the first six key specs.

DELL Precision 3620, 3,5 GHz, Intel® Xeon® E3 v5, 16 GB, 256 GB, DVD±RW, Windows 7 Professional

Long summary description DELL Precision 3620 Intel® Xeon® E3 v5 E3-1240V5 16 GB DDR4-SDRAM 256 GB SSD NVIDIA® Quadro® K2200 Windows 7 Professional Mini Tower Workstation Black:
This is an auto-generated long summary of DELL Precision 3620 Intel® Xeon® E3 v5 E3-1240V5 16 GB DDR4-SDRAM 256 GB SSD NVIDIA® Quadro® K2200 Windows 7 Professional Mini Tower Workstation Black based on the first three specs of the first five spec groups.

DELL Precision 3620. Processor frequency: 3,5 GHz, Processor family: Intel® Xeon® E3 v5, Processor model: E3-1240V5. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2133 MHz. Total storage capacity: 256 GB, Storage media: SSD, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics 530, Discrete graphics card model: NVIDIA® Quadro® K2200. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Power supply: 290 W. Product type: Workstation

Built for security and reliability
Built for security and reliability

Supreme security: You can choose your level of security with a number of beneficial options including: Optional Dell Data Protection | Security Tools + Dell ControlVault | Encryption Personal Edition or Enterprise Edition.

Massive memory: Easily store and access large and complex 3D, multimedia and video project files with the speed and reliability of up to 64GB* of DDR4 2400 MHz memory.

Lock and key: Available FIPS certified self-encrypting drives (SEDs) can reduce security risks and unauthorized access to your data.

Big files? No problem: Large file transfers of data and video are quick and easy with Thunderbolt™ 2 connectivity as well as optional PCIe M.2 SSD storage.

Mini Tower
Mini Tower

The compact size with the option to expand as your business needs grow makes this ideal for maximum space saving without sacrificing power or potential.

Your work can count on it
Your work can count on it

Independent Software Vendor (ISV) certification: Precision Workstations are tested to ensure the high-performance applications you rely on every day run smoothly. Dell ISV-certifications cover the most popular independent software applications.

Powerful performance
Powerful performance

Fast is an understatement: Power through intensive tasks easily with processor options ranging from the new 7th Gen Intel® Core i™, 6th Gen Intel® Core i™ and Xeon® E3-1200 V5 processors enabled for fast and stable performance. Now including Intel® Core™ i7-7700K Processor options with up to 4.5 GHz turbo frequencies.

For the professional: Experience powerful graphics options including AMD FirePro™ or NVIDIA® Quadro® professional-grade discrete graphics for even the most demanding projects.

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Xeon® E3 v5
Processor model *
E3-1240V5
Processor cores
4
Processor threads
8
Processor boost frequency
3,9 GHz
Processor frequency *
3,5 GHz
Processor socket
LGA 1151 (Socket H4)
Processor cache
8 MB
Processor cache type
Smart Cache
System bus rate
8 GT/s
Bus type
DMI3
Processor lithography
14 nm
Processor operating modes
32-bit, 64-bit
Processor series
Intel Xeon E3-1200 v5
Processor codename
Skylake
Thermal Design Power (TDP)
80 W
PCI Express slots version
3.0
Maximum number of PCI Express lanes
16
PCI Express configurations
1x16, 2x8, 1x8+2x4
Number of processors installed
1
Stepping
R0
Maximum internal memory supported by processor
64 GB
Memory types supported by processor
DDR3L-SDRAM, DDR4-SDRAM
Memory clock speeds supported by processor
1333, 1600, 1866, 2133 MHz
Memory bandwidth supported by processor (max)
34,1 GB/s
ECC supported by processor
Yes
Memory voltage supported by processor
1,35 V
Memory
Internal memory *
16 GB
Maximum internal memory *
64 GB
Internal memory type
DDR4-SDRAM
Memory slots
4x DIMM
Memory clock speed
2133 MHz
Non-ECC
Yes
Memory channels
Dual-channel
Storage
Total storage capacity *
256 GB
Storage media *
SSD
Optical drive type *
DVD±RW
Number of storage drives installed
1
Number of storage drives supported
4
HDD interface
SATA III
Number of SSDs installed
1
SSD capacity
256 GB
Graphics
Discrete graphics card *
Yes
On-board graphics card *
Yes
Discrete graphics card model *
NVIDIA® Quadro® K2200
Number of discrete graphics cards
1
On-board graphics card model *
Intel® HD Graphics 530
On-board graphics card burst frequency
350 MHz
Maximum on-board graphics card memory
1,15 TB
Maximum graphics card memory
3 GB
Graphics card Open GL support
Yes
NVIDIA G-SYNC
No
NVIDIA GameWorks VR
No
CUDA
Yes
CUDA cores
384
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Cabling technology
10/100/1000Base-T(X)
Wi-Fi *
No
Ports & interfaces
USB 2.0 ports quantity *
4
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
6
DVI port
No
HDMI ports quantity *
1
DisplayPorts quantity
2
PS/2 ports quantity
2
Ethernet LAN (RJ-45) ports
1
Microphone in
Yes
Headphone outputs
1
Line-out
Yes
Line-in
Yes
Serial ports quantity
1
Expansion slots
PCI Express x1 (Gen 3.x) slots
1
PCI Express x4 (Gen 3.x) slots
1
PCI Express x16 (Gen 3.x) slots
2
PCI slots
1
Design
Chassis type *
Mini Tower
Placement supported
Horizontal/Vertical
Water cooling system
No
Number of 3.5" bays
2
Number of 5.25" bays
2
Number of 2.5" bays
4
Cable lock slot
Yes
Product colour *
Black
Performance
Motherboard chipset
Intel® C236
Password protection
Yes
Product type *
Workstation
Software
Operating system installed *
Windows 7 Professional
Operating system architecture
64-bit
Processor special features
Intel® Small Business Advantage (Intel® SBA)
No
Intel® Wireless Display (Intel® WiDi)
No
Intel® Matrix Storage Technology (Intel® MST)
No
Intel® High Definition Audio (Intel® HD Audio)
No
Intel® Active Management Technology (Intel® AMT)
No
Intel 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Embedded options available
No
Intel® Built-in Visuals Technology
No
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel Clear Video Technology
No
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel TSX-NI
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Intel Stable Image Platform Program (SIPP)
No
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel® Secure Key
Yes
Intel® OS Guard
Yes
Intel Trusted Execution Technology
Yes
Execute Disable Bit
Yes
Intel HD Graphics
No
Intel® Smart Cache
Yes
Intel Enhanced Halt State
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Processor package size
37.5 x 37.5 mm
Supported instruction sets
AVX 2.0, SSE4.1, SSE4.2
Processor code
SR2LD
Scalability
1S
CPU configuration (max)
1
Graphics & IMC lithography
14 nm
Thermal solution specification
PCG 2015C
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Secure Key Technology version
1,00
Intel Virtualization Technology (VT-x)
Yes
Intel TSX-NI version
1,00
Processor ARK ID
88176
Intel® Smart Response Technology
No
Intel® Rapid Start Technology
No
Intel® Turbo Boost Technology
2.0
Intel Smart Connect Technology
No
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Quick Sync Video Technology
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Identity Protection Technology (Intel® IPT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Conflict-Free processor
Yes
Power
Power supply *
290 W
Power supply input voltage
100 - 240 V
Power supply input frequency
50 - 60 Hz
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Storage temperature (T-T)
-40 - 65 °C
Operating relative humidity (H-H)
20 - 80%
Storage relative humidity (H-H)
5 - 95%
Operating altitude
-15,2 - 3048 m
Non-operating altitude
-15,2 - 10668 m
Weight & dimensions
Width *
175 mm
Depth *
434,8 mm
Height *
360 mm
Weight *
9,1 kg
Packaging content
Display included *
No
Manual
Yes
Source Testseek summary Average rating
Reviews
Updated:
2018-02-24 04:12:21
Uk has collected 1 expert review for DELL Precision 3620 Intel® Xeon® E3 v5 E3-1240V5 16 GB DDR4-SDRAM 256 GB SSD NVIDIA® Quadro® K2200 Windows 7 Professional Mini Tower Workstation Black and the rating is 80 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
80%