location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL 580-AEJS mobile device keyboard Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
580-AEJS
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
580-AEJS
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 87552
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:16:51
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points DELL 580-AEJS mobile device keyboard Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Touchpad
  • - Docking
  • - Power source: Battery
  • - Brand compatibility: DELL
  • - Black
More>>>
Short summary description DELL 580-AEJS mobile device keyboard Black:
This short summary of the DELL 580-AEJS mobile device keyboard Black data-sheet is auto-generated and uses the product title and the first six key specs.

DELL 580-AEJS, Touchpad, DELL, Venue 10 Pro (5050), 10 Pro (5055), 10 Pro (5056), Black, Plastic, Docking

Long summary description DELL 580-AEJS mobile device keyboard Black:
This is an auto-generated long summary of DELL 580-AEJS mobile device keyboard Black based on the first three specs of the first five spec groups.

DELL 580-AEJS. Pointing device: Touchpad. Brand compatibility: DELL, Compatibility: Venue 10 Pro (5050), 10 Pro (5055), 10 Pro (5056), Product colour: Black. Connectivity technology: Docking. Power source: Battery. Windows operating systems supported: Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64,...

Keyboard
Pointing device *
Touchpad
Numeric keypad *
No
Windows keys
Yes
Performance
Brand compatibility *
DELL
Compatibility *
Venue 10 Pro (5050), 10 Pro (5055), 10 Pro (5056)
Product colour *
Black
Cover *
No
Backlight *
No
Performance
Housing material
Plastic
Ports & interfaces
Connectivity technology *
Docking
Power
Power source *
Battery
System requirements
Windows operating systems supported
Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64, Windows 10 Home, Windows 10 Home x64, Windows 10 Pro, Windows 10 Pro x64, Windows 8.1, Windows 8.1 Enterprise, Windows 8.1 Enterprise x64, Windows 8.1 Pro, Windows 8.1 Pro x64, Windows 8.1 x64
Other features
Cable lock slot
No