location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL KM714 keyboard Mouse included RF Wireless QWERTY English Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
KM714
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
580-ACIU
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5397063745319
Category:
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used by PC's. - Bluetooth is another modern (wireless) connection method.
Keyboards Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 177444
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Jun 2022 10:49:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points DELL KM714 keyboard Mouse included RF Wireless QWERTY English Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Universal
  • - RF Wireless
  • - QWERTY English
  • - Full-size (100%)
  • - Windows keys
  • - Mouse included
  • - Black
Long product name DELL KM714 keyboard Mouse included RF Wireless QWERTY English Black :
The long product name of DELL KM714 keyboard Mouse included RF Wireless QWERTY English Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Mouse/Keyboard (US/EUROPEAN)
More>>>
Short summary description DELL KM714 keyboard Mouse included RF Wireless QWERTY English Black:
This short summary of the DELL KM714 keyboard Mouse included RF Wireless QWERTY English Black data-sheet is auto-generated and uses the product title and the first six key specs.

DELL KM714, Full-size (100%), Wireless, RF Wireless, QWERTY, Black, Mouse included

Long summary description DELL KM714 keyboard Mouse included RF Wireless QWERTY English Black:
This is an auto-generated long summary of DELL KM714 keyboard Mouse included RF Wireless QWERTY English Black based on the first three specs of the first five spec groups.

DELL KM714. Keyboard form factor: Full-size (100%). Keyboard style: Curved. Connectivity technology: Wireless, Device interface: RF Wireless, Keyboard layout: QWERTY, Recommended usage: Universal. Product colour: Black. Mouse included

Keyboard
Recommended usage *
Universal
Device interface *
RF Wireless
Keyboard layout *
QWERTY
Keyboard language *
English
Keyboard form factor *
Full-size (100%)
Windows keys
Yes
Connectivity technology
Wireless
Purpose
Universal
Frequency band
2.4 GHz
Design
Backlight *
No
Keyboard style
Curved
Full-size keyboard
Yes
Wrist rest
No
Product colour *
Black
Features
Plug and Play
Yes
Power
Power source type *
Battery
Mouse
Mouse included *
Yes
Movement detection technology
Laser
Buttons quantity
6
Scroll
Yes
Scroll type
Wheel
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Linux operating systems supported
Yes
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Packaging data
Wireless receiver interface
USB Type-A
Country Distributor
Polska 1 distributor(s)
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)
Disclaimer DELL KM714 keyboard Mouse included RF Wireless QWERTY English Black:
Disclaimer

Actual configuration might differ from illustration