location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL KM714 keyboard Mouse included Universal RF Wireless Swiss Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Wireless Keyboard and Mouse - KM714 - Swiss
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
580-18448 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5397063745425
Category:
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used by PC's. - Bluetooth is another modern (wireless) connection method.
Keyboards Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 129617
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points DELL KM714 keyboard Mouse included Universal RF Wireless Swiss Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Universal
  • - RF Wireless
  • - Swiss
  • - Full-size (100%) Numeric keypad
  • - Mouse included
  • - Black
  • - 1 pc(s)
Long product name DELL KM714 keyboard Mouse included Universal RF Wireless Swiss Black :
The long product name of DELL KM714 keyboard Mouse included Universal RF Wireless Swiss Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Wireless Keyboard & mouse, Swiss
More>>>
DELL KM714 keyboard Mouse included Universal RF Wireless Swiss Black:
The official description of DELL KM714 keyboard Mouse included Universal RF Wireless Swiss Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Attractive design
Give your workspace a modern appearance with a stylish wireless keyboard and mouse. A slim profile with silver accents perfectly complements your PC or tablet, while the wireless design creates a clean look.

Great for Windows
The KM714 is compatible with Windows® 7/8/8.1/10. Easily navigate Windows 8/10 tiles with a mouse wheel that can scroll up, down, left or right. Use the mouse’s side buttons to access the Windows 8 Charms bar for navigational controls or to switch between applications (Windows 8 Only).

Comfort and precision
The full-size keyboard with responsive chiclet keys makes typing comfortable, while multimedia shortcut keys provide quick access to audio and video functions. Point and click with precision using the fast-tracking, full-size laser mouse.

Extended battery life
Confidently work for long periods with a highly efficient keyboard and mouse featuring long battery life.

Go wireless
Keep your workspace tidy and cable-free with a wireless combo. The compact USB nano receiver allows unobstructed access to your remaining USB ports for easy connection to other devices.

Compatibility
This product is compatible with the following systems:
Inspiron one 20 (3048)
Inspiron one 23 (5348)
Latitude 12 (7204)
Latitude 14 (7404)
Latitude E7240
Latitude E7440
Precision M2800
Precision M3800
Precision M4800
Precision M6800
XPS 12 MLK
XPS 8700
XPS One 27 (2720)

Short summary description DELL KM714 keyboard Mouse included Universal RF Wireless Swiss Black:
This short summary of the DELL KM714 keyboard Mouse included Universal RF Wireless Swiss Black data-sheet is auto-generated and uses the product title and the first six key specs.

DELL KM714, Full-size (100%), Wireless, RF Wireless, Black, Mouse included

Long summary description DELL KM714 keyboard Mouse included Universal RF Wireless Swiss Black:
This is an auto-generated long summary of DELL KM714 keyboard Mouse included Universal RF Wireless Swiss Black based on the first three specs of the first five spec groups.

DELL KM714. Keyboard form factor: Full-size (100%). Keyboard style: Straight. Connectivity technology: Wireless, Device interface: RF Wireless, Recommended usage: Universal. Product colour: Black. Mouse included

Keyboard
Recommended usage *
Universal
Connectivity technology *
Wireless
Device interface *
RF Wireless
Keyboard language *
Swiss
Keyboard form factor *
Full-size (100%)
Numeric keypad *
Yes
Hot keys
Yes
Purpose
Universal
Design
Backlight *
No
Keyboard style
Straight
Full-size keyboard
Yes
Wrist rest
No
Product colour *
Black
Surface coloration
Monochromatic
Material
Plastic
LED indicators
Yes
Features
Plug and Play
Yes
Mouse
Mouse included *
Yes
Buttons quantity
3
Scroll
Yes
Scroll type
Wheel
Scrolling directions
Vertical/Horizontal
System requirements
Windows operating systems supported
Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64, Windows 10 Home, Windows 10 Home x64, Windows 10 Pro, Windows 10 Pro x64, Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows 8.1, Windows 8.1 Enterprise, Windows 8.1 Enterprise x64, Windows 8.1 Pro, Windows 8.1 Pro x64, Windows 8.1 x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Linux operating systems supported
Ubuntu 10.04, Ubuntu 10.10, Ubuntu 11.04, Ubuntu 11.10, Ubuntu 12.04, Ubuntu 12.10, Ubuntu 13.04, Ubuntu 13.10, Ubuntu 14.04, Ubuntu 14.10, Ubuntu 15.04, Ubuntu 8.04, Ubuntu 8.04.1, Ubuntu 8.04.2, Ubuntu 8.10, Ubuntu 9.04, Ubuntu 9.10
Packaging content
Number of products included *
1 pc(s)
Receiver included
Yes
Wireless receiver interface
USB Type-A
Receiver type
Nano receiver
Country Distributor
United Kingdom 1 distributor(s)
Disclaimer DELL KM714 keyboard Mouse included Universal RF Wireless Swiss Black:
Disclaimer

Actual configuration might differ from illustration