location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL 400-BJSU internal solid state drive 480 GB 2.5" Serial ATA III

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
NPOS - to be sold with Server only - 480GB SSD SATA Read Intensive 6Gbps 512e 2.5in Hot-plug, 3.5in HYB CARR S4510 Drive, 1 DWPD,876 TBW
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
400-BJSU
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5397184457153
Category:
Also known as a solid state disk or electronic disk, this is a data storage device for a computer using integrated circuit assemblies as memory to store data persistently.
Internal Solid State Drives Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 108759
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:19:00
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points DELL 400-BJSU internal solid state drive 480 GB 2.5" Serial ATA III
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Offers up to 480GB storage capacity
  • - Equipped with SATA interface which delivers high data transfer rate
  • - Solid State design offers ruggedness and fast data access
  • - More Durable: Feature a non-mechanical design of NAND flash mounted on circuit boards and are more shock resistant
  • - Faster: Faster data access, boot ups, file transfers, and an overall quicker computing experience than hard drives
  • - Quieter: Run at near silent operation unlike loud, whirring hard disc drives
  • - Lighter: Flash-based SSDs weigh considerably less
  • - Cooler: SSDs require little power to operate, resulting in less heat output by your system
  • - More Efficient: Consume less power at peak load
Long product name DELL 400-BJSU internal solid state drive 480 GB 2.5" Serial ATA III :
The long product name of DELL 400-BJSU internal solid state drive 480 GB 2.5" Serial ATA III. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

480GB, 2.5", Serial ATA III, 6Gbit/s
More>>>
DELL 400-BJSU internal solid state drive 480 GB 2.5" Serial ATA III:
The official description of DELL 400-BJSU internal solid state drive 480 GB 2.5" Serial ATA III as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Increase the storage capacity of your Dell™ System with 480GB Solid State Drive from Dell. It boasts a storage capacity of up to 480GB, enabling users to store large amounts of data. This drive delivers enhanced data transfer speed of up to 6Gbit/s.

Short summary description DELL 400-BJSU internal solid state drive 480 GB 2.5" Serial ATA III:
This short summary of the DELL 400-BJSU internal solid state drive 480 GB 2.5" Serial ATA III data-sheet is auto-generated and uses the product title and the first six key specs.

DELL 400-BJSU, 480 GB, 2.5", 6 Gbit/s

Long summary description DELL 400-BJSU internal solid state drive 480 GB 2.5" Serial ATA III:
This is an auto-generated long summary of DELL 400-BJSU internal solid state drive 480 GB 2.5" Serial ATA III based on the first three specs of the first five spec groups.

DELL 400-BJSU. SSD capacity: 480 GB, SSD form factor: 2.5", Data transfer rate: 6 Gbit/s, Component for: Server/workstation

Features
SSD capacity *
480 GB
SSD form factor *
2.5"
Interface *
Serial ATA III
NVMe *
No
Component for *
Server/workstation
Target workload
Read Intensive (RI)
Data transfer rate
6 Gbit/s
Packaging data
Storage drive adapter included
Yes
Storage drive adapter type
2.5" - 3.5"
Other features
Compatible products
PowerEdge T330 (3.5"), T430 (3.5"), T630 (3.5"); PowerEdge R230 (3.5"), R330 (3.5"), R430 (3.5"), R530 (3.5"), R630 (3.5"), R730 (3.5"), R730xd (3.5"), T440 (3.5"), T640 (3.5")
Country Distributor
United Kingdom 2 distributor(s)
Polska 1 distributor(s)
Danmark 1 distributor(s)
Disclaimer DELL 400-BJSU internal solid state drive 480 GB 2.5" Serial ATA III:
Disclaimer

Actual configuration might differ from illustration