location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL 1720dn 1200 x 1200 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
1720dn
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
210-17620
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 85007
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points DELL 1720dn 1200 x 1200 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laser
  • - 1200 x 1200 DPI
  • - Printing colours: Black
  • - A4 28 ppm
  • - Duplex printing
  • - Ethernet LAN
  • - Maximum duty cycle: 25000 pages per month
  • - Total number of input trays: 1 Total input capacity: 250 sheets Total output capacity: 150 sheets
  • - Internal memory: 32 MB Built-in processor 366 MHz
Long product name DELL 1720dn 1200 x 1200 DPI A4 :
The long product name of DELL 1720dn 1200 x 1200 DPI A4. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

1720dn Duplex Network Laser Printer - 1200 x 1200 dpi, 366 MHz ARM9 processor, 16 MB RAM, USB 2.0, 10/100 BaseT Ethernet, IEEE 1284-B compliant Parallel port
More>>>
DELL 1720dn 1200 x 1200 DPI A4:
The official description of DELL 1720dn 1200 x 1200 DPI A4 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

DELL™ MAKES IT EASY TO BUY, USE AND OWN PRINTERS

EASY TO BUY
- Very cost-effi cient mono laser printer with low total purchase and operation costs;
- Convenient recycling options for old printers and cartridges;
- Dell Direct Advantage: buy online or through our professional sales team.

EASY TO USE
- Fast monochrome printing - up to 28 A4 pages per minute;
- Instant-on fuser provides fast first-page-out time;
- Print both sides and network capability as standard on 1720dn model.

EASY TO OWN
- Small footprint, lightweight unit fits even the smallest offices;
- Industry-leading Dell service and support;
- Single point of accountability from a global brand name.

The easy to use Dell Laser Printer 1720 is ideal for homes and small offi ces needing fast, durable and effi cient monochrome printing. Its compact, space saving design supports high-volume monochrome printing and offers a low cost-per-page. The networked Dell Laser Printer 1720dn combines the heavy-duty printing and low running costs of the 1720 with built-in networking and duplex printing as standard.

The 1720 and 1720dn are built to meet today’s demanding office environments with fast monochrome printing at speeds of up to 28 A4 pages per minute (ppm), crisp print resolution of up to 1200 x 1200 dots per inch (dpi) and a huge 800 sheet maximum paper capacity. Both models offer a low total cost of printing, robust 25,000 page monthly duty cycle and easy to purchase high-capacity toner cartridges.
Using the fl exible multi-purpose manual feed tray, it’s easy to print on various types of media including letterheads, envelopes, card and transparencies.

For effective and economical printing that fi ts on your desktop and the convenience of Dell’s Toner Management SystemTM, easy to order consumables and Dell’s one-year service warranty (upgradeable to 5 years cover), the Dell Laser Printer 1720 and 1720dn are the affordable space saving solutions.

THE DELL LASER PRINTER 1720 AND 1720dn DELIVER:

Technology you need
- Fast monochrome printing – up to 28 A4 pages per minute with expandable memory for fast printing of high-quality complex documents – up to 160 MB on the 1720dn (144 MB on the 1720);
- Crisp text and enhanced graphics with true 1200 x 1200 dots-per-inch (dpi) resolution with PCL 6 and PostScript 3 fonts included as standard on the 1720dn;
- Robust, up to 25,000 pages-per-month duty cycle;
- Multiple user sharing - networked as standard, the 1720dn allows printer sharing on local area network (LAN);
- Check printer status and toner level over the network with the Dell Printer Web Tool™
(1720dn only) – email alerts can be sent to notify named recipients.

Value you expect
- Low total cost of ownership to fi t your print budget;
- Excellent price/performance – highly affordable networked version (1720dn) and USB connect version (1720);
- Maximise cost saving with high-yield toner cartridges and free delivery when ordering online with Dell;
- Save paper and toner with Dell Toner Management SystemTM, on-printer LED to tell you when toner is low and Cancel Print button for unwanted print jobs;
- Print on both sides of page automatic duplex printing – included as standard (1720dn);
- No add-on network devices to purchase - Ethernet network interface included as standard (1720dn).

Experience you want
- Quick and easy setup and installation – pre-loaded printer drivers when purchased with a Dell system: just connect the printer and start printing;
- Flexible media options – standard 250 sheet covered paper drawer and manual feed tray for thicker paper, card stock, transparencies or envelopes, optional 550 sheet paper drawer allowing maximum 800 sheet input capacity;
- Compatible with a wide range of operating systems;
- Small footprint, lightweight unit for space-critical environments;
- Standard service is 12 months’ Next Business Day onsite with extended service upgrades available to cover up to 5 years.

Short summary description DELL 1720dn 1200 x 1200 DPI A4:
This short summary of the DELL 1720dn 1200 x 1200 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

DELL 1720dn, Laser, 1200 x 1200 DPI, A4, 28 ppm, Duplex printing, Network ready

Long summary description DELL 1720dn 1200 x 1200 DPI A4:
This is an auto-generated long summary of DELL 1720dn 1200 x 1200 DPI A4 based on the first three specs of the first five spec groups.

DELL 1720dn. Print technology: Laser. Number of print cartridges: 1, Maximum duty cycle: 25000 pages per month. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 28 ppm, Duplex printing. Network ready. Product colour: Black, Grey

Printing
Colour *
No
Print technology *
Laser
Duplex printing *
Yes
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
28 ppm
Warm-up time
20 s
Warm-up time (from sleep mode)
7,5 s
Features
Maximum duty cycle *
25000 pages per month
Recommended duty cycle
750 - 2000 pages per month
Printing colours *
Black
Number of print cartridges *
1
Page description languages *
PCL 5e, PCL 6, PostScript 3
Input & output capacity
Total number of input trays *
1
Total input capacity *
250 sheets
Total output capacity *
150 sheets
Paper input type
Paper tray
Maximum number of input trays
2
Maximum input capacity
800 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 356 mm
Paper tray media types *
Card stock, Envelopes, Labels, Plain paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5
ISO B-series sizes (B0...B9)
B5
Envelopes sizes
C5, DL
Custom media width
76 - 216 mm
Custom media length
127 - 356 mm
Paper tray media weight
60 - 160 g/m²
Ports & interfaces
Standard interfaces
Ethernet, Parallel, USB 2.0
USB 2.0 ports quantity
1
Network
Network ready
Yes
Wi-Fi *
No
Ethernet LAN *
Yes
Supported network protocols (IPv4)
TCP/IP, peer-to-peer, IPX
Performance
Internal memory *
32 MB
Maximum internal memory
160 MB
Built-in processor
Yes
Processor family
ARM Cortex
Processor model
ARM9
Processor frequency
366 MHz
Performance
Sound pressure level (printing)
51 dB
Sound power level (standby)
25 dB
Design
Product colour *
Black, Grey
Built-in display *
No
Certification
EC CE mark, EN 55022:1994 + A1:1995 + A2:1997, EN 61000-3-2:2000, EN 61000-3-3:1995 + A1:2001, EN 55024:1998 + A1:2001 + A2:2003, EN 60950- 1:2001, EN 60825-1, IEC 60950-1 (ITE), IEC 60825-1).
Power
Power consumption (printing) *
400 W
Power consumption (ready)
10 W
Power consumption (PowerSave)
9 W
AC input voltage
220 - 240 V
AC input frequency
47-63 Hz
System requirements
Windows operating systems supported
Windows 2000, Windows 2000 Professional, Windows NT, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS 9.2, Mac OS X 10.2 Jaguar, Mac OS X 10.3 Panther, Mac OS X 10.4 Tiger
Linux operating systems supported
Yes
Server operating systems supported
Windows Server 2003, Windows Server 2003 x64
Other operating systems supported
Novell NetWare 5.x, Novell NetWare 6.x
Operational conditions
Operating temperature (T-T)
15 - 32 °C
Storage temperature (T-T)
-20 - 40 °C
Operating relative humidity (H-H)
8 - 80%
Storage relative humidity (H-H)
8 - 95%
Operating altitude
0 - 2500 m
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
396 mm
Depth
345 mm
Height
254 mm
Weight
11,4 kg
Packaging data
Package width
430 mm
Package depth
470 mm
Package height
385 mm
Package weight
14 kg
Packaging content
Cables included
AC
Brand Image Product code Product Stock Price from
DELL 1700n 1200 x 1200 DPI A4 DELL 1700n 1200 x 1200 DPI A4
(show image)
210-13247 1700n
DELL 1700 1200 x 1200 DPI A4 DELL 1700 1200 x 1200 DPI A4
(show image)
210-13249 1700
DELL 1710 1200 x 1200 DPI A4 DELL 1710 1200 x 1200 DPI A4
(show image)
210-15155 1710
DELL 1710n 1200 x 1200 DPI A4 DELL 1710n 1200 x 1200 DPI A4
(show image)
210-15157 1710n
Country Distributor
United Kingdom 1 distributor(s)