location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL 5210n 1200 x 1200 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
5210n
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
210-15985
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 107845
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 17:11:14
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points DELL 5210n 1200 x 1200 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laser
  • - 1200 x 1200 DPI
  • - Printing colours: Black
  • - A4 40 ppm
  • - Duplex printing
  • - Ethernet LAN
  • - LCD Built-in display
  • - Maximum duty cycle: 200000 pages per month
  • - Total number of input trays: 2 Total input capacity: 500 sheets Total output capacity: 250 sheets
  • - Internal memory: 64 MB Built-in processor 400 MHz
Long product name DELL 5210n 1200 x 1200 DPI A4 :
The long product name of DELL 5210n 1200 x 1200 DPI A4. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Workgroup Laser Printer 5210n - 1200 x 1200 dpi, 400 MHz, 64 MB RAM, USB 2.0 port, Ethernet port, IEEE 1284-B
More>>>
DELL 5210n 1200 x 1200 DPI A4:
The official description of DELL 5210n 1200 x 1200 DPI A4 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

High speed, high quality, low total cost black & white laser printers for medium and large workgroups

The Dell Laser 5210n and Dell Laser 5310n printers are Dell’s latest generation of fast networked black & white laser printers, providing workgroup versatility and excellent performance for a wide variety of documents and users.

These fast, robust, stylish and highly affordable black & white laser printers are built for today’s demanding enterprise network or office environments.
Standard features include high speed, high quality printing, a high duty cycle, a wide range of supported operating systems, optional paper input and output accessories, wireless connectivity and duplex functionality.

The Dell Laser Printe rs 5210n/5310n deliver:

Outstanding Performance
- Fast printing - up to 50 ppm (5310n) and up to 40ppm (5210n) – actual print speeds may vary with usage;
- Crisp text and enhanced graphics - default 1200 Image Quality print resolution;
- Expandable memory to allow fast printing of high-quality complex documents – up to 576 MB (5210n), up to 640 MB (5310n);
- Robust - up to 200,000 (5210n) or up to 250,000 (5310n) maximum monthly duty cycle;
- High-capacity toner cartridges available for low cost-per-page.

Easy to Manage
- Connect easily through Ethernet networking, parallel and USB 2.0 port as standard;
- Optional wireless connectivity;
- Network-accessible printer status and E-mail notification of printer alerts and status;
- Wide range of Client and Network Operating Systems supported;
- Monitor and manage your networked 5210n/5310n printers with Dell OpenManageTM Printer Manager.

Easy to Use
- Standard 500 sheet drawer; add up to four optional 500-sheet drawers to maximize input capacity to 2,600 pages;
- Optional 650-sheet Output Expanders increase output capacity to a 2,200 pages, allowing easy sorting of large print jobs;
- Dell Toner Management SystemTM tells you when the printer is low on toner.

Short summary description DELL 5210n 1200 x 1200 DPI A4:
This short summary of the DELL 5210n 1200 x 1200 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

DELL 5210n, Laser, 1200 x 1200 DPI, A4, 40 ppm, O, Network ready

Long summary description DELL 5210n 1200 x 1200 DPI A4:
This is an auto-generated long summary of DELL 5210n 1200 x 1200 DPI A4 based on the first three specs of the first five spec groups.

DELL 5210n. Print technology: Laser. Number of print cartridges: 1, Maximum duty cycle: 200000 pages per month. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 40 ppm, Duplex printing: O. Display: LCD. Network ready. Product colour: Black, Grey

Printing
Colour *
No
Print technology *
Laser
Duplex printing *
O
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
40 ppm
Warm-up time
7,1 s
Warm-up time (from sleep mode)
24 s
Time to first page (black, normal)
37 s
Features
Maximum duty cycle *
200000 pages per month
Recommended duty cycle
0 - 5000 pages per month
Printing colours *
Black
Number of print cartridges *
1
Page description languages *
PCL 6, PostScript 3
Input & output capacity
Total number of input trays *
2
Total input capacity *
500 sheets
Total output capacity *
250 sheets
Paper input type
Paper tray
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
100 sheets
Maximum number of input trays
6
Maximum input capacity
2600 sheets
Maximum output capacity
2200 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Bond paper, Card stock, Envelopes, Labels, Pre-printed, Recycled paper, Rough paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5
Non-ISO print media sizes
Letter
JIS B-series sizes (B0...B9)
B5
Envelopes sizes
7 3/4, 9, 10, B5, C5, DL
Paper tray media weight
60 - 215 g/m²
Multi-Purpose Tray media weight
60 - 175 g/m²
Ports & interfaces
Standard interfaces
Ethernet, Parallel, USB 2.0
USB 2.0 ports quantity
1
Network
Network ready
Yes
Ethernet LAN *
Yes
Supported network protocols (IPv4)
TCP/IP, Auto-IP, BOOTP/DHCP, WINS, SNMP 1/2c, HTTP, LPR/LPD, FRP, TFTP, ping, finger, telnet 9000, IPP NTP, DNS, DDNS, mDNS, IPX/SPX, AppleTalk
Performance
Internal memory *
64 MB
Maximum internal memory
576 MB
Built-in processor
Yes
Processor frequency
400 MHz
Performance
Sound pressure level (printing)
53 dB
Sound power level (standby)
27 dB
Design
Product colour *
Black, Grey
Built-in display *
Yes
Display
LCD
Certification
CE Mark (EU) [CISPR 22/EN55022 Class B, EN61000-3-2, EN 61000-3-3, EN55024], SABS, ICES-003, FCC CFR Title 47 Part 15 Class B (US)
Power
Power consumption (printing) *
600 W
Power consumption (standby)
90 W
Power consumption (PowerSave)
20 W
Current rating
5,3 A
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Windows 2000, Windows 2000 Professional, Windows 98SE, Windows ME, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS 9.0, Mac OS 9.2, Mac OS X 10.2 Jaguar, Mac OS X 10.3 Panther, Mac OS X 10.4 Tiger
Linux operating systems supported
Yes
Server operating systems supported
Windows Server 2003, Windows Server 2003 x64
Other operating systems supported
Novell NetWare 5.x, Novell NetWare 6.x
Operational conditions
Operating temperature (T-T)
16 - 32 °C
Storage temperature (T-T)
-40 - 43 °C
Operating relative humidity (H-H)
8 - 80%
Storage relative humidity (H-H)
5 - 95%
Operating altitude
0 - 3000 m
Non-operating altitude
0 - 10000 m
Sustainability
Sustainability certificates
Blue Angel, ENERGY STAR
Weight & dimensions
Width
441 mm
Depth
507 mm
Height
384 mm
Weight
19,5 kg
Packaging data
Package width
551 mm
Package depth
635 mm
Package height
525 mm
Package weight
24,5 kg
Packaging content
Cables included
AC
Other features
Stand-by LED
Yes
Source Testseek summary Average rating
Reviews
Updated:
2018-06-01 06:15:27
Uk has collected 1 expert review for DELL 5210n 1200 x 1200 DPI A4 and the rating is 67 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
67%
Source Review comments Score
alphr.com
Updated:
2018-06-01 06:15:27
Ideal if you have heavy printing demands, and overall print quality is good - until you print photographs Dells mission to become a one-stop shop for all things network related now extends to printing. The launch of the 5210n shows the company has mo...
67%
Brand Image Product code Product Stock Price from
DELL 3100cn Colour 600 x 600 DPI A4 DELL 3100cn Colour 600 x 600 DPI A4
(show image)
210-13665 3100cn
DELL 5350dn 1200 x 1200 DPI A4 DELL 5350dn 1200 x 1200 DPI A4
(show image)
210-36876 5350dn
DELL 5230dn 1200 x 1200 DPI A4 DELL 5230dn 1200 x 1200 DPI A4
(show image)
210-36875 5230dn
DELL 2350d 1200 x 1200 DPI A4 DELL 2350d 1200 x 1200 DPI A4
(show image)
210-34537 2350d
DELL 2350dn 1200 x 1200 DPI A4 DELL 2350dn 1200 x 1200 DPI A4
(show image)
210-34536 2350dn