Dell Wyse logo

Dell Wyse 5030 480 g Black, Silver TERA2321

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
48510
Info modified on:
11 Jul 2023, 20:37:42
Warranty:
3 Years Collect & Return
Long product name Dell Wyse 5030 480 g Black, Silver TERA2321:

Teradici TERA2321 PCoIP, 512MB (DDR3), 32MB (Flash), 4 x USB 2.0, 1 x DisplayPort, 1 x DVI-I, 1 x LAN, 480 g

Dell Wyse 5030 480 g Black, Silver TERA2321:

High quality computing, anywhere.
For virtual desktop or blade PC environments, the Wyse® 5000 series and 7000 series PCoIP zero clients for VMware deliver workstation-level performance. These dedicated hardware PCoIP engines deliver the highest level of display performance available for advanced applications, including CAD, 3D solids modeling, video editing and more.

Extremely compact and energy efficient, the 2-display Wyse 5000 series and 4-display 7000 series PCoIP zero clients are fully functional VMware View end points that deliver a true PC-like experience. Both devices offer the full benefits of an efficient and secure centralized computing environment, like multiple display support, multimedia playback, HD audio and four USB peripheral ports.

Advanced performance. Higher quality.
The Wyse 5000 series and 7000 series PCoIP zero clients allow you to centrally manage your virtual desktops in a data center while still providing rich multimedia, high-resolution 3D graphics, HD media, and full USB peripheral interoperability locally over a LAN – or remotely,-over a WAN. Optimized compression algorithms operate in real-time to achieve the best possible image quality for the available network bandwidth.

Cool, simple performance.
The Wyse 5000 series and 7000 series PCoIP zero clients for VMware draw under 8 and 15.5 watts of power, respectively – creating cooler, quieter working environments. Each of these zero clients for VMware Horizon View receive and decode signals from the PCoIP host to create standard PC interfaces for the display, USB peripherals and audio.

Short summary description Dell Wyse 5030 480 g Black, Silver TERA2321:

Dell Wyse 5030, TERA2321, 0,5 GB, DDR3-SDRAM, 0,03125 GB, Flash, 2560 x 1600 pixels

Long summary description Dell Wyse 5030 480 g Black, Silver TERA2321:

Dell Wyse 5030. Processor model: TERA2321. Internal memory: 0,5 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 0,03125 GB, Storage media: Flash. Maximum resolution: 2560 x 1600 pixels. Cabling technology: 10/100/1000Base-T(X)

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.