Dell Wyse logo

Dell Wyse Xenith Pro 1,5 GHz 2,95 kg Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
55058
Info modified on:
26 Jun 2024, 06:18:19
Short summary description Dell Wyse Xenith Pro 1,5 GHz 2,95 kg Black:

Dell Wyse Xenith Pro, 1,5 GHz, AMD Sempron, AMD M690E, 0,5 GB, DDR2-SDRAM, 128 GB

Long summary description Dell Wyse Xenith Pro 1,5 GHz 2,95 kg Black:

Dell Wyse Xenith Pro. Processor frequency: 1,5 GHz, Processor family: AMD Sempron, Motherboard chipset: AMD M690E. Internal memory: 0,5 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 128 GB, Storage media: Flash. Cabling technology: 10/100/1000Base-T(X). Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.