location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

dbramante1928 COS6GT000585 mobile phone case Flip case Tan

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
dbramante1928 Check ‘dbramante1928’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Copenhagen - Samsung Galaxy S6 - Golden tan
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
COS6GT000585
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5711428005854
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   dbramante1928: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 14252
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:45:48
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points dbramante1928 COS6GT000585 mobile phone case Flip case Tan
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Flip case Samsung
  • - Tan
  • - Bump resistant, Scratch resistant, Shock resistant
  • - Desktop stand Card pocket
Warranty: 2 Years
Long product name dbramante1928 COS6GT000585 mobile phone case Flip case Tan :
The long product name of dbramante1928 COS6GT000585 mobile phone case Flip case Tan. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Copenhagen - Samsung Galaxy S6 - Golden tan
More>>>
dbramante1928 COS6GT000585 mobile phone case Flip case Tan:
The official description of dbramante1928 COS6GT000585 mobile phone case Flip case Tan as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

This Copenhagen leather wallet, from dbramante1928, with it's elegant, timeless design protects your Samsung S6, while providing you with numerous viewing angles. Your Samsung S6 display can also be flipped over to stand up, making an easy-to-use display for your work on the move. The case folds in a notebook style and fastens with a magnetic leather tab.

- Speaker holes enable phone calls even with the wallet closed
- Stand function for watching movies on the go
- Allows access to all ports and functionality
- Includes 3 credit card slots and a pocket for notes
- 2 year guarantee

Short summary description dbramante1928 COS6GT000585 mobile phone case Flip case Tan:
This short summary of the dbramante1928 COS6GT000585 mobile phone case Flip case Tan data-sheet is auto-generated and uses the product title and the first six key specs.

dbramante1928 COS6GT000585, Flip case, Samsung, Galaxy S6, Tan

Long summary description dbramante1928 COS6GT000585 mobile phone case Flip case Tan:
This is an auto-generated long summary of dbramante1928 COS6GT000585 mobile phone case Flip case Tan based on the first three specs of the first five spec groups.

dbramante1928 COS6GT000585. Case type: Flip case, Brand compatibility: Samsung, Compatibility: Galaxy S6, Surface coloration: Monochromatic, Product colour: Tan, Desktop stand, Number of card pockets: 3

Features
Compatibility *
Galaxy S6
Case type *
Flip case
Product colour *
Tan
Surface coloration
Monochromatic
Brand compatibility *
Samsung
Desktop stand
Yes
Closure type
Magnetic closure
Card pocket
Yes
Number of card pockets
3
Protection features
Bump resistant, Scratch resistant, Shock resistant
Country of origin
India
Technical details
Sustainability compliance
Yes
Weight & dimensions
Width
87 mm
Depth
18 mm
Height
200 mm
Weight & dimensions
Weight
59 g
Packaging data
Quantity per pack
40 pc(s)
Package width
87 mm
Package depth
18 mm
Package height
200 mm
Package weight
69 g
Logistics data
Quantity per EUR-pallet
1680 pc(s)
Master (outer) case width
415 mm
Master (outer) cases per pallet layer (EU)
42 pc(s)
Master (outer) case length
215 mm
Master (outer) case height
240 mm
Master (outer) case net weight
820 g
Master (outer) case volume
21414 cm³
Brand Image Product code Product Stock Price from
dbramante1928 COS6HD000586 mobile phone case 12,9 cm (5.1") Folio Black dbramante1928 COS6HD000586 mobile phone case 12,9 cm (5.1") Folio Black
(show image)
COS6HD000586 Copenhagen - Samsung Galaxy S6 - Hunter dark 0.00
(excl. VAT)
0 (incl. VAT)
dbramante1928 COS6GTBL0587 mobile phone case 12,9 cm (5.1") Folio Black dbramante1928 COS6GTBL0587 mobile phone case 12,9 cm (5.1") Folio Black
(show image)
COS6GTBL0587 COS6GTBL0587 0.00
(excl. VAT)
0 (incl. VAT)
dbramante1928 COS5HD000483 mobile phone case 12,9 cm (5.1") Folio Black dbramante1928 COS5HD000483 mobile phone case 12,9 cm (5.1") Folio Black
(show image)
COS5HD000483 Copenhagen - Galaxy S5 - Hunter dark 0.00
(excl. VAT)
0 (incl. VAT)
dbramante1928 FCI5HU000299 mobile phone case 10,2 cm (4") Folio Brown dbramante1928 FCI5HU000299 mobile phone case 10,2 cm (4") Folio Brown
(show image)
FCI5HU000299 Cover - iPhone 5 - Hunter 0.00
(excl. VAT)
0 (incl. VAT)
dbramante1928 Copenhagen mobile phone case 12,9 cm (5.1") Wallet case Brown dbramante1928 Copenhagen mobile phone case 12,9 cm (5.1") Wallet case Brown
(show image)
COS5HD000534 Copenhagen 0.00
(excl. VAT)
0 (incl. VAT)
dbramante1928 Copenhagen mobile phone case 12,9 cm (5.1") Wallet case Black dbramante1928 Copenhagen mobile phone case 12,9 cm (5.1") Wallet case Black
(show image)
COS5GTBL0535 Copenhagen 0.00
(excl. VAT)
0 (incl. VAT)
dbramante1928 Copenhagen mobile phone case 12,9 cm (5.1") Wallet case Brown dbramante1928 Copenhagen mobile phone case 12,9 cm (5.1") Wallet case Brown
(show image)
COS5GT000533 Copenhagen 0.00
(excl. VAT)
0 (incl. VAT)
dbramante1928 FDI5CRBR0232 mobile phone case 10,2 cm (4") Flip case Brown dbramante1928 FDI5CRBR0232 mobile phone case 10,2 cm (4") Flip case Brown
(show image)
FDI5CRBR0232 flip-down case for iPhone 5 - Crocodile brown 0.00
(excl. VAT)
0 (incl. VAT)
dbramante1928 FCI5CRBR0297 mobile phone case 10,2 cm (4") Folio Brown dbramante1928 FCI5CRBR0297 mobile phone case 10,2 cm (4") Folio Brown
(show image)
FCI5CRBR0297 FCI5CRBR0297 0.00
(excl. VAT)
0 (incl. VAT)
dbramante1928 FDI5HU000234 mobile phone case 10,2 cm (4") Flip case Brown dbramante1928 FDI5HU000234 mobile phone case 10,2 cm (4") Flip case Brown
(show image)
FDI5HU000234 flip-down - iPhone 5 - Hunter 0.00
(excl. VAT)
0 (incl. VAT)