location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Datalogic Gryphon I GM4132 Handheld bar code reader 1D Black, Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Datalogic Check ‘Datalogic’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Gryphon I GM4132
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GM4132-BK-433K1 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5704174281917
Category:
Electronic device for reading printed barcodes.
Barcode Readers Check ‘Datalogic’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Datalogic: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 55099
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 00:24:07
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Datalogic Gryphon I GM4132 Handheld bar code reader 1D Black, Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Extremely snappy reading performance with speeds up to 325 reads/second
  • - Datalogic STAR Cordless System™ with up to 30 m / 98 ft range
  • - Two-position cradle with Scan-While-Charging capability
Long product name Datalogic Gryphon I GM4132 Handheld bar code reader 1D Black, Grey :
The long product name of Datalogic Gryphon I GM4132 Handheld bar code reader 1D Black, Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Gryphon GM4132, 433 Mhz, Kit, USB, Black (Incl. base station BC4032-BK-433 & cable 90A052065) Not for use in the US
More>>>
Short summary description Datalogic Gryphon I GM4132 Handheld bar code reader 1D Black, Grey:
This short summary of the Datalogic Gryphon I GM4132 Handheld bar code reader 1D Black, Grey data-sheet is auto-generated and uses the product title and the first six key specs.

Datalogic Gryphon I GM4132, Handheld bar code reader, 1D, 325 reads/s, -35 - 35°, -65 - 65°, -65 - 65°

Long summary description Datalogic Gryphon I GM4132 Handheld bar code reader 1D Black, Grey:
This is an auto-generated long summary of Datalogic Gryphon I GM4132 Handheld bar code reader 1D Black, Grey based on the first three specs of the first five spec groups.

Datalogic Gryphon I GM4132. Type: Handheld bar code reader, Scanner type: 1D, Read rate (max): 325 reads/s. Connectivity technology: Wired & Wireless, Standard interfaces: RF Wireless, USB, Wireless range: 30 m. Product colour: Black, Grey, International Protection (IP) code: IP52. Power source type: Battery, Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 2100 mAh. Weight: 246 g, Width: 71 mm, Depth: 100 mm

Country Distributor
Nederland 3 distributor(s)
España 2 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 5 distributor(s)
Danmark 2 distributor(s)
Deutschland 3 distributor(s)
Switzerland 2 distributor(s)
Suomi 2 distributor(s)
Australia 1 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
Polska 1 distributor(s)
Slovenia 1 distributor(s)
Hrvatska 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
México 1 distributor(s)