location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Dataflex LAN Station 1220 Server Rack 160

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Dataflex Check ‘Dataflex’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LAN Station 1220 Server Rack 160
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
90.160 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0805410901608 show
Category:
Desks which are used for computers.
Computer Desks Check ‘Dataflex’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Dataflex: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 14687
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:24:54
The date of the most recent change of this product data-sheet in Icecat.
Long product name Dataflex LAN Station 1220 Server Rack 160 :
The long product name of Dataflex LAN Station 1220 Server Rack 160. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

LAN Station 1220 Server Rack 160
More>>>
Dataflex LAN Station 1220 Server Rack 160:
The official description of Dataflex LAN Station 1220 Server Rack 160 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

These LAN Server Rack 1220 models have storage space for 12 servers total. The lower platform is mobile, the two above it are height adjustable. The server bases are on castors to mobilize the platforms, providing easier access to the two servers they each support. Sturdy steel crossbars ensure a stable and strong equipment platform.

* Four level server rack
* Each lever has space for four CPU's
* Height adjustable panels
* Mobile server base allows easy access
* Shipped in two separate boxes
* Maximum weight capacity: top 45kg, middle 90kg, base 110kg.
* Dimensions (wxdxh): 1220 x 720 x 1893mm

Short summary description Dataflex LAN Station 1220 Server Rack 160:
This short summary of the Dataflex LAN Station 1220 Server Rack 160 data-sheet is auto-generated and uses the product title and the first six key specs.

Dataflex LAN Station 1220 Server Rack 160, 45 kg, 1220 x 720 x 1893 mm

Long summary description Dataflex LAN Station 1220 Server Rack 160:
This is an auto-generated long summary of Dataflex LAN Station 1220 Server Rack 160 based on the first three specs of the first five spec groups.

Dataflex LAN Station 1220 Server Rack 160. Maximum weight capacity: 45 kg. Dimensions (WxDxH): 1220 x 720 x 1893 mm

Design
Maximum weight capacity
45 kg
Weight & dimensions
Dimensions (WxDxH)
1220 x 720 x 1893 mm