Dataflex logo

Dataflex ViewMaster M6 Monitor Arm 182 monitor mount / stand 61 cm (24") Desk Silver

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
112092
Info modified on:
21 Oct 2022, 10:14:32
Long product name Dataflex ViewMaster M6 Monitor Arm 182 monitor mount / stand 61 cm (24") Desk Silver:

Viewmaster monitor arm - desk 182, silver

Dataflex ViewMaster M6 Monitor Arm 182 monitor mount / stand 61 cm (24") Desk Silver:

Remarkably long reach and dynamic height adjustability with fingertip sensitive balance make it easy to find the optimal ergonomic position across even a large desktop. The folding extensions keep things compact when needed and cables are easily guided along the arm's extensions to create a tidy, professional impression.

- Dynamic height adjustment range of 305 mm
- Increased independent depth adjustment
- Partly integrated or concealed cable management
- Main components made of aluminium
- VESA MIS-D 75 x 75/100 x 100 mm compatible
- Rotate +90°/-90°, tilt +90°/-90°, swivel 360°
- Weight capacity min. 4,5 - max. 10 kg per monitor
- Comes with a desk clamp mount and bolt-through desk mount
- Suitable for a desktop thickness of 5 up to 55 (clamp) or 70 mm (bolt through)
- Monitor size limit: height 1078 mm
- Built-in SUSPA® gas spring

Short summary description Dataflex ViewMaster M6 Monitor Arm 182 monitor mount / stand 61 cm (24") Desk Silver:

Dataflex ViewMaster M6 Monitor Arm 182, 10 kg, 61 cm (24"), 75 x 75 mm, 100 x 100 mm, Height adjustment, Silver

Long summary description Dataflex ViewMaster M6 Monitor Arm 182 monitor mount / stand 61 cm (24") Desk Silver:

Dataflex ViewMaster M6 Monitor Arm 182. Maximum weight capacity: 10 kg, Maximum screen size: 61 cm (24"), Minimum VESA mount: 75 x 75 mm, Maximum VESA mount: 100 x 100 mm. Height adjustment, Tilt angle range: -90 - 90°. Product colour: Silver

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.