location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Dataflex ViewMaster M2 Monitor Arm 502 Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Dataflex Check ‘Dataflex’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ViewMaster M2 Monitor Arm 502
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
53.502 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0805410535025 show
Category:
Supports, usually made out of metal, that are attached to the wall and used to hang a flat panel screen for a TV or a computer.
TV Mounts Check ‘Dataflex’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Dataflex: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 80073
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Dataflex ViewMaster M2 Monitor Arm 502 Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Maximum weight capacity: 12 kg
  • - Wall
  • - Aluminium Silver
Long product name Dataflex ViewMaster M2 Monitor Arm 502 Silver :
The long product name of Dataflex ViewMaster M2 Monitor Arm 502 Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ViewMaster M2 Monitor Arm 502
More>>>
Dataflex ViewMaster M2 Monitor Arm 502 Silver:
The official description of Dataflex ViewMaster M2 Monitor Arm 502 Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

This wallmount based short swivel arm with ball-joint creates more flexibility then any other short wall mounted monitor arm. A small package with great flexibility.

* Fixed height
* Die-cast aluminium parts
* VESA: MIS-D 75 x 75/100 x 100mm compatible
* Rotate 180°, tilt, swivel
* Max. weight capacity of 12kg. (up to 24"/24"W)
* Maximum reach: 135mm
* Touch screen stable

Short summary description Dataflex ViewMaster M2 Monitor Arm 502 Silver:
This short summary of the Dataflex ViewMaster M2 Monitor Arm 502 Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Dataflex ViewMaster M2 Monitor Arm 502, 12 kg, 180°, Aluminium, Silver

Long summary description Dataflex ViewMaster M2 Monitor Arm 502 Silver:
This is an auto-generated long summary of Dataflex ViewMaster M2 Monitor Arm 502 Silver based on the first three specs of the first five spec groups.

Dataflex ViewMaster M2 Monitor Arm 502. Maximum weight capacity: 12 kg. Angle of rotation: 180°, Distance to the wall (max): 13,5 cm. Product colour: Silver

Mounting
Maximum weight capacity *
12 kg
Mounting type *
Wall
Ergonomics
Angle of rotation
180°
Distance to the wall (max)
13,5 cm
Design
Product colour *
Silver
Housing material
Aluminium
Other features
Mounting interface
VESA: MIS-D 75 x 75/100 x 100 mm
Screen size compatibility
24