Dataflex logo

Dataflex 52.972 laptop stand Silver

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
97957
Info modified on:
19 Apr 2023, 15:12:52
Warranty:
5 Years
Long product name Dataflex 52.972 laptop stand Silver:

Viewmate notebook holder - option 972, silver

Dataflex 52.972 laptop stand Silver:

The Viewmate notebook holder provides solid support to notebooks of almost every shape, size or weight. It frees up valuable desk space and positions a notebook at eye level or aligns it with a secondary display.

- VESA MIS-D 100 x 100 mm compatible
- Weight capacity max. 12 kg per notebook
- A sturdy holder which supports virtually every notebook
- Width adjustable platform: 300 - 365 mm
- Platform depth of 285 mm
- Fitted with a cable management clip
- Fitted with a non-slip surface
- To be mounted on a monitor arm (not included)

Short summary description Dataflex 52.972 laptop stand Silver:

Dataflex 52.972, Silver, 12 kg, 285 mm, 46 mm, 320 mm, 310 mm

Long summary description Dataflex 52.972 laptop stand Silver:

Dataflex 52.972. Product colour: Silver, Maximum weight capacity: 12 kg. Depth: 285 mm, Height: 46 mm. Package width: 320 mm, Package depth: 310 mm, Package height: 45 mm

Specs
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.