location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Dataflex ViewMate 402 Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Dataflex Check ‘Dataflex’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ViewMate 402
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
52.402 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0805410524029 show
Category:
Object which supports a CPU (Central Processing Unit in a computer) and holds it in place.
CPU Holders Check ‘Dataflex’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Dataflex: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 100757
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
standard (1.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name Dataflex ViewMate 402 Silver :
The long product name of Dataflex ViewMate 402 Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ViewMate Thin Client Holder 402
More>>>
Dataflex ViewMate 402 Silver:
The official description of Dataflex ViewMate 402 Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The ViewMate Thin Client Holder is designed to place onto the ViewMate Style/Ecoline monitor arm. The holder is clamped onto the pole and similar to the monitor arm, is adjustable in height, ensuring both arm and holder are not getting in each other's way. The Thin Client Holder can be adjusted in width between 42-65mm by using a knob fitted on the sliding part of the holder and is suitable for thin clients up to 7kg.

* Suitable for ViewMate Ecoline/Modular pole mounted monitor arms
* Suitable for Thin Clients between 42-65 mm wide and max. 300 mm high
* Coated with layer of anti-skid rubber foam for snug mounting
* Quick adjust lever enables step less height adjustment
* Can be moved up and down parallel with the monitor arm
* Max. weight capacity of 7 kg.
* Max. dimensions (wxdxh): 123-147 x 104 x 139 mm
* Colour: silver

Short summary description Dataflex ViewMate 402 Silver:
This short summary of the Dataflex ViewMate 402 Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Dataflex ViewMate 402, 7 kg, Silver, 147 mm, 42 - 65 mm, 104 mm, 139 mm

Long summary description Dataflex ViewMate 402 Silver:
This is an auto-generated long summary of Dataflex ViewMate 402 Silver based on the first three specs of the first five spec groups.

Dataflex ViewMate 402. Maximum weight capacity: 7 kg, Product colour: Silver. Width: 147 mm, Width adjustment range: 42 - 65 mm, Depth: 104 mm

Features
Maximum weight capacity *
7 kg
Product colour
Silver
Weight & dimensions
Width
147 mm
Width adjustment range
42 - 65 mm
Weight & dimensions
Depth
104 mm
Height
139 mm
Height (max)
30 cm
Package dimensions (WxDxH)
150 x 130 x 150 mm
Package weight
760 g
Country Distributor
United Kingdom 1 distributor(s)