Dataflex logo

Dataflex ViewMate Modular Monitor Arm 382 monitor mount / stand Desk Silver

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
65551
Info modified on:
21 Oct 2022, 10:14:32
Long product name Dataflex ViewMate Modular Monitor Arm 382 monitor mount / stand Desk Silver:

ViewMate Modular LCD Double Articulated Vertical 2x1

Dataflex ViewMate Modular Monitor Arm 382 monitor mount / stand Desk Silver:

The quick adjust lever ensures easy height adjustment. Only this version has a double pivot articulating arm, making it possible to adjust the depth of the monitor anyway one whishes. Mounting one monitor vertically on the pole.

Short summary description Dataflex ViewMate Modular Monitor Arm 382 monitor mount / stand Desk Silver:

Dataflex ViewMate Modular Monitor Arm 382, 20 kg, Silver

Long summary description Dataflex ViewMate Modular Monitor Arm 382 monitor mount / stand Desk Silver:

Dataflex ViewMate Modular Monitor Arm 382. Maximum weight capacity: 20 kg. Tilt angle range: -90 - 90°. Product colour: Silver

Specs
Recommended products
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.