Dataflex logo

Dataflex CPU Holder Large Black ABS synthetics

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
50519
Info modified on:
19 Apr 2023, 14:58:04
Bullet Points Dataflex CPU Holder Large Black ABS synthetics:
  • - Mounts underneath desktop
  • - Includes large mounting brackets to get around desk frame
  • - Max. dimensions CPU vertically between 156 - 205 mm wide and 390 - 570 mm high
  • - Max. dimensions CPU horizontally between 390 - 570 mm wide and 156 - 205 mm high
  • - Height and width adjustable
  • - Max. weight capacity of 30 kg
  • - Made of recycled ABS
  • - Easy to (un)mount
Warranty:
15 years
Long product name Dataflex CPU Holder Large Black ABS synthetics:

Viewlite computer holder - desk 203, black

Dataflex CPU Holder Large Black ABS synthetics:

Ideal for desktop/workstation computers, this holder snugly accommodates most PCs and is easy to mount vertically or horizontally.

Short summary description Dataflex CPU Holder Large Black ABS synthetics:

Dataflex CPU Holder Large, 30 kg, ABS synthetics, Black

Long summary description Dataflex CPU Holder Large Black ABS synthetics:

Dataflex CPU Holder Large. Maximum weight capacity: 30 kg, Material: ABS synthetics, Product colour: Black

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.