location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Dataflex CPU Protection Case 2 Fans 725 equipment case Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Dataflex Check ‘Dataflex’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CPU Protection Case 2 Fans 725
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
32.725 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0805410327255 show
Category:
Cases for storing pieces of equipment such as cameras, laptops, tripods.
Equipment Cases Check ‘Dataflex’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Dataflex: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 26208
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Long product name Dataflex CPU Protection Case 2 Fans 725 equipment case Grey :
The long product name of Dataflex CPU Protection Case 2 Fans 725 equipment case Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

CPU Protection Case 2 Fans 230 x 675 x 630 (Internal)
More>>>
Dataflex CPU Protection Case 2 Fans 725 equipment case Grey:
The official description of Dataflex CPU Protection Case 2 Fans 725 equipment case Grey as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Protection/sound-reduction of big towers/servers
Dual fan for maximum cooling and air flow
Ideal in dusty areas
Ingoing airflow is filtered by replaceable dust filters
Central switch for power on/off
CE approved
Acrylic door with lock
Lockable by key
Acoustic foam inside
Removable back panel for easy access
Internal dimensions (wxdxh): 230 x 675 x 630 mm
External dimensions (wxdxh): 330 x 800 x 750 mm
Colour : light grey

Short summary description Dataflex CPU Protection Case 2 Fans 725 equipment case Grey:
This short summary of the Dataflex CPU Protection Case 2 Fans 725 equipment case Grey data-sheet is auto-generated and uses the product title and the first six key specs.

Dataflex CPU Protection Case 2 Fans 725, Grey

Long summary description Dataflex CPU Protection Case 2 Fans 725 equipment case Grey:
This is an auto-generated long summary of Dataflex CPU Protection Case 2 Fans 725 equipment case Grey based on the first three specs of the first five spec groups.

Dataflex CPU Protection Case 2 Fans 725. Product colour: Grey

Features
Product colour *
Grey
Compartments
230 x 675 x 630 mm
Weight & dimensions
Width
330 mm
Depth
800 mm
Height
750 mm