location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Dataflex Fast Lock Duo Notebook Lock KA 461 cable lock 1,66 m

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Dataflex Check ‘Dataflex’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Fast Lock Duo Notebook Lock KA 461
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
20.461 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0805410204617 show
Category:
Cable with a locking mechanism already permanently integrated.
Cable Locks Check ‘Dataflex’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Dataflex: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 128335
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Long product name Dataflex Fast Lock Duo Notebook Lock KA 461 cable lock 1,66 m :
The long product name of Dataflex Fast Lock Duo Notebook Lock KA 461 cable lock 1,66 m. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Fast Lock Duo Notebook Lock KA 461
More>>>
Dataflex Fast Lock Duo Notebook Lock KA 461 cable lock 1,66 m:
The official description of Dataflex Fast Lock Duo Notebook Lock KA 461 cable lock 1,66 m as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Fast Lock is a very strong and reliable theft protection for the notebook. Comes complete with adhesive lock plate for notebooks without lock hole and a long heavy steel anchoring loop cable of 1.66m. Provided with attached second cable for protection of any other peripheral machine that needs to be secured as well.

- Strong and reliable anti-theft solution for notebooks
- Simple and effective
- Quick installation
- Comes with adhesive lock plate for notebooks without lock hole
- With attached second cable
- Diameter steel cable: 4mm
- Diameter steel incl. covering: 5mm
- Cable 1660mm reinforced steel
- Keyed alike

Short summary description Dataflex Fast Lock Duo Notebook Lock KA 461 cable lock 1,66 m:
This short summary of the Dataflex Fast Lock Duo Notebook Lock KA 461 cable lock 1,66 m data-sheet is auto-generated and uses the product title and the first six key specs.

Dataflex Fast Lock Duo Notebook Lock KA 461, 1,66 m

Long summary description Dataflex Fast Lock Duo Notebook Lock KA 461 cable lock 1,66 m:
This is an auto-generated long summary of Dataflex Fast Lock Duo Notebook Lock KA 461 cable lock 1,66 m based on the first three specs of the first five spec groups.

Dataflex Fast Lock Duo Notebook Lock KA 461. Cable length: 1,66 m, Cable diameter: 4 mm

Weight & dimensions
Cable length *
1,66 m
Weight & dimensions
Cable diameter
4 mm