Daisalux LENS 3P30 TCA (AD, RAL9006) emergency lamp

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
856
Info modified on:
17 May 2024, 15:39:53
Long product name Daisalux LENS 3P30 TCA (AD, RAL9006) emergency lamp:

LENS 3P30 TCA (AD, RAL9006)

Short summary description Daisalux LENS 3P30 TCA (AD, RAL9006) emergency lamp:

Daisalux LENS 3P30 TCA (AD, RAL9006), Plastic, LED, Cool white, 220 - 230 V, 220 - 230 V, 50 - 60 Hz

Long summary description Daisalux LENS 3P30 TCA (AD, RAL9006) emergency lamp:

Daisalux LENS 3P30 TCA (AD, RAL9006). Housing material: Plastic. Bulb type: LED, Light colour: Cool white. AC input voltage: 220 - 230 V, Input voltage: 220 - 230 V, AC input frequency: 50 - 60 Hz

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.