LENS 3P40 (AD, N)
Daisalux LENS 3P40 (AD, N), Plastic, LED, Cool white, 220 - 230 V, 220 - 230 V, 50 - 60 Hz
Daisalux LENS 3P40 (AD, N). Housing material: Plastic. Bulb type: LED, Light colour: Cool white. AC input voltage: 220 - 230 V, Input voltage: 220 - 230 V, AC input frequency: 50 - 60 Hz