location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

D-Link GO-SW-24G network switch Unmanaged Gigabit Ethernet (10/100/1000) Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
D-Link Check ‘D-Link’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GO-SW-24G
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GO-SW-24G
Category:
A switch is a device with which it is possible to connect computers into a (local area) network, provided your computers all have an appropriate networking device installed. Switches can be daisy chained to form larger networks and come in managed and unmanaged variaties. The unmanaged versions generally cannot filter data and will forward any data that is fed into them, so they are better suited for small networks. Switches are easy to set up (just plug in the network cables) and allow you to share printers, storage space and other network resources with your entire home or office network.
Network Switches Check ‘D-Link’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   D-Link: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 35875
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 08:56:21
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points D-Link GO-SW-24G network switch Unmanaged Gigabit Ethernet (10/100/1000) Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Unmanaged
  • - Basic switching RJ-45 Ethernet ports quantity: 24
  • - 1000BASE-T, 100BASE-TX, 10BASE-T
  • - MAC address table: 8000 entries Switching capacity: 48 Gbit/s
Long product name D-Link GO-SW-24G network switch Unmanaged Gigabit Ethernet (10/100/1000) Black :
The long product name of D-Link GO-SW-24G network switch Unmanaged Gigabit Ethernet (10/100/1000) Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Unmanaged, 48 Gbps, 24 Gigabit Ethernet ports, Black
More>>>
D-Link GO-SW-24G network switch Unmanaged Gigabit Ethernet (10/100/1000) Black:
The official description of D-Link GO-SW-24G network switch Unmanaged Gigabit Ethernet (10/100/1000) Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The dlinkgo GO-SW-16G 16-Port Unmanaged Gigabit Switch and GO-SW-24G 24-Port Unmanaged Gigabit Switch each offer an economical way for SOHO and small to medium businesses (SMB) to deploy an energy-efficient switch that benefits from the increased bandwidth of Gigabit Ethernet.

Gigabit on Every Port
The 16/24-Port Gigabit Easy Desktop Switch series brings the speed of Gigabit Ethernet to each and every port for a truly high-speed network. You can transfer files and backup data faster, and enjoy stutter-free VoIP calls and multimedia streaming. If your network has a mix of legacy and modern computing capabilities, each port allows for standard Ethernet, Fast Ethernet, or Gigabit Ethernet connections to provide full backward compatibility

Innovative Design
The sleek plastic case of the GO-SW-16G/24G series is an industry first for a high-performance SOHO/SMB switch. Using a compact desktop style helps generate heat dissipation levels that allow for a fanless design, making the switches silent and allowing greater flexibility to place the switches anywhere. The 16/24-Port Gigabit Easy Desktop Switch series is small, lightweight, wall-mountable, and ideal for any business with big needs and a small budget.

Conserves Energy
The 16/24-Port Gigabit Easy Desktop Switch series helps you conserve energy automatically through several methods. It automatically powers down ports that have no link, allowing the switch to save substantial amounts of power by cutting power usage for unused ports or any ports connected to computers that have been shut down. It can also detect connected cable lengths, and adjusts power usage accordingly, helping you save energy without affecting networking performance.

Think Green
The GO-SW-16G/24G 16/24-Port Gigabit Easy Desktop Switch series makes use of D-Link Green Ethernet technology, providing more energy savings and a longer product life, without sacrificing operational performance or functionality. These environmentally friendly switches are also RoHS compliant, use recyclable packaging, and minimize the use of harmful substances.

Short summary description D-Link GO-SW-24G network switch Unmanaged Gigabit Ethernet (10/100/1000) Black:
This short summary of the D-Link GO-SW-24G network switch Unmanaged Gigabit Ethernet (10/100/1000) Black data-sheet is auto-generated and uses the product title and the first six key specs.

D-Link GO-SW-24G, Unmanaged, Gigabit Ethernet (10/100/1000), Full duplex

Long summary description D-Link GO-SW-24G network switch Unmanaged Gigabit Ethernet (10/100/1000) Black:
This is an auto-generated long summary of D-Link GO-SW-24G network switch Unmanaged Gigabit Ethernet (10/100/1000) Black based on the first three specs of the first five spec groups.

D-Link GO-SW-24G. Switch type: Unmanaged. Basic switching RJ-45 Ethernet ports type: Gigabit Ethernet (10/100/1000), Basic switching RJ-45 Ethernet ports quantity: 24. Full duplex. MAC address table: 8000 entries, Switching capacity: 48 Gbit/s. Networking standards: IEEE 802.3, IEEE 802.3ab, IEEE 802.3az, IEEE 802.3u, IEEE 802.3x. Power connector: DC-in jack

Management features
Switch type *
Unmanaged
Ports & interfaces
Basic switching RJ-45 Ethernet ports quantity *
24
Basic switching RJ-45 Ethernet ports type *
Gigabit Ethernet (10/100/1000)
Power connector
DC-in jack
Network
Networking standards *
IEEE 802.3, IEEE 802.3ab, IEEE 802.3az, IEEE 802.3u, IEEE 802.3x
10G support *
No
Copper ethernet cabling technology
1000BASE-T, 100BASE-TX, 10BASE-T
Full duplex
Yes
Flow control support
Yes
Auto MDI/MDI-X
Yes
Data transmission
Switching capacity *
48 Gbit/s
MAC address table *
8000 entries
Jumbo frames support
Yes
Packet buffer memory
2 MB
Design
Rack mounting *
No
Product colour
Black
Design
Housing material
Plastic
LED indicators
Activity, Link
Certification
RoHS, FCC, CE, C-Tick, CB, cUL
Performance
Mean time between failures (MTBF)
336072 h
Power
Input current
1.5 A
Input voltage
12 V
Power consumption (typical)
15,7 W
Power over Ethernet (PoE)
Power over Ethernet (PoE) *
No
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-10 - 70 °C
Operating relative humidity (H-H)
5 - 90%
Heat dissipation
53,58 BTU/h
Weight & dimensions
Width
257 mm
Depth
178 mm
Height
46 mm
Weight
760 g
Brand Image Product code Product Stock Price from
D-Link GO-SW-5G Unmanaged Gigabit Ethernet (10/100/1000) White D-Link GO-SW-5G Unmanaged Gigabit Ethernet (10/100/1000) White
(show image)
GO-SW-5G/E 5-Port Gigabit Easy Desktop Switch 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
España 1 distributor(s)
France 2 distributor(s)
Italia 2 distributor(s)
Deutschland 1 distributor(s)
Lithuania 1 distributor(s)
Portugal 1 distributor(s)