D-Link logo

D-Link DES-1008D Unmanaged Fast Ethernet (10/100) Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
515324
Info modified on:
21 Feb 2024, 16:08:58
Warranty:
2 years
Long product name D-Link DES-1008D Unmanaged Fast Ethernet (10/100) Black:

DES-1008D/E - 8-Port, Fast Ethernet, IEEE 802.3x, 1Gbps

D-Link DES-1008D Unmanaged Fast Ethernet (10/100) Black:

8 10/100Mbps Ports - Unmanaged Stand-alone - Layer 2 Switch: This compact palm-sized switch is designed for the home and small offices. It provides 8 10/100Mbps ports to connect to 8 workstations and servers. Hubs can also connect to this switch.

All ports auto-sense the network speed of the computers and hubs to run at either 10Mbps or 100Mbps. The ports also auto-negotiate between full and half duplex and support flow control. Expansion is easy through a MDI uplink port. You cascade several switches together through this port to get more ports.

IEEE 802.3x Flow Control allows your servers to directly connect to this switch for fast, reliable data transfer. At 200Mbps full duplex, this switch provides high-speed data pipes to your Servers with minimum data transfer loss.

Auto-negotiation of MDI/MDIX cross over eliminates the need for cross over cables or uplink ports. Any port can simply plug to a server, workstation, a hub or another switch using the usual straight-through twisted-pair cable.

Short summary description D-Link DES-1008D Unmanaged Fast Ethernet (10/100) Black:

D-Link DES-1008D, Unmanaged, Fast Ethernet (10/100), Full duplex

Long summary description D-Link DES-1008D Unmanaged Fast Ethernet (10/100) Black:

D-Link DES-1008D. Switch type: Unmanaged. Basic switching RJ-45 Ethernet ports type: Fast Ethernet (10/100), Basic switching RJ-45 Ethernet ports quantity: 8. Full duplex. MAC address table: 1024 entries, Switching capacity: 1 Gbit/s. Networking standards: IEEE 802.3, IEEE 802.3x. Power connector: DC-in jack

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.