Crocs Handle It Rain boots Unisex Green

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
5222
Info modified on:
19 Apr 2024, 13:35:49
Bullet Points Crocs Handle It Rain boots Unisex Green:
  • - Waterproof rain boot
  • - Fully molded Croslite™ material for lightweight cushioning and comfort
  • - Reflective heel logo
Long product name Crocs Handle It Rain boots Unisex Green:

Handle It, Grass Green, 29-30

Short summary description Crocs Handle It Rain boots Unisex Green:

Crocs Handle It, Boots, Rain boots, Unisex, Child, Green, Monochromatic

Long summary description Crocs Handle It Rain boots Unisex Green:

Crocs Handle It. Boots/booties type: Boots, Boots/booties style: Rain boots, Gender: Unisex. Outsole material: Ethylene Vinyl Acetate (EVA), Upper material: Ethylene Vinyl Acetate (EVA), Outsole details: Croslite

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.