location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Corsair Vengeance LED, 16 GB, 2666 MHz, DDR4 memory module 2 x 8 GB

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Corsair Check ‘Corsair’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Vengeance
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LED, 16 GB, 2666 MHz, DDR4
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CMU16GX4M2A2666C16B
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0843591096959 show
Category:
The Random Access Memory (RAM) is an important part of computers, servers and other electronic devices. Generally it is much faster than the permanent storage memory of your device and all information stored in it will be lost when you switch off your device. Extra RAM is often an affordable and efficient way to upgrade your slightly outdated device, so you can use it another year.
Memory Modules Check ‘Corsair’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Corsair: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 26526
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Mar 2024 09:07:54
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Corsair Vengeance LED, 16 GB, 2666 MHz, DDR4 memory module 2 x 8 GB
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - PC/Server 16 GB DDR4 2666 MHz
  • - 288-pin DIMM 2 x 8 GB
  • - CAS latency: 15
  • - Backlight
Long product name Corsair Vengeance LED, 16 GB, 2666 MHz, DDR4 memory module 2 x 8 GB :
The long product name of Corsair Vengeance LED, 16 GB, 2666 MHz, DDR4 memory module 2 x 8 GB. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Vengeance LED, 16 GB 2 x 8, 2666 MHz, DDR4, CL15
More>>>
Short summary description Corsair Vengeance LED, 16 GB, 2666 MHz, DDR4 memory module 2 x 8 GB:
This short summary of the Corsair Vengeance LED, 16 GB, 2666 MHz, DDR4 memory module 2 x 8 GB data-sheet is auto-generated and uses the product title and the first six key specs.

Corsair Vengeance LED, 16 GB, 2666 MHz, DDR4, 16 GB, 2 x 8 GB, DDR4, 2666 MHz, 288-pin DIMM, Black

Long summary description Corsair Vengeance LED, 16 GB, 2666 MHz, DDR4 memory module 2 x 8 GB:
This is an auto-generated long summary of Corsair Vengeance LED, 16 GB, 2666 MHz, DDR4 memory module 2 x 8 GB based on the first three specs of the first five spec groups.

Corsair Vengeance LED, 16 GB, 2666 MHz, DDR4. Component for: PC/Server, Internal memory: 16 GB, Memory layout (modules x size): 2 x 8 GB, Internal memory type: DDR4, Memory clock speed: 2666 MHz, Memory form factor: 288-pin DIMM, CAS latency: 15, Product colour: Black

Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)