location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

CoreParts MSC35650 laptop spare part Display

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
CoreParts Check ‘CoreParts’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MSC35650
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MSC35650
Category:
Spare parts for notebook computers e.g. hard disks.
Laptop Spare Parts Check ‘CoreParts’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   CoreParts: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 38537
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points CoreParts MSC35650 laptop spare part Display
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Display
  • - Brand compatibility: IBM FRU04W3922
  • - 35,6
  • - Black
Long product name CoreParts MSC35650 laptop spare part Display :
The long product name of CoreParts MSC35650 laptop spare part Display. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

14,0" LED WXGA++ Glossy FRU04W3922
More>>>
Short summary description CoreParts MSC35650 laptop spare part Display:
This short summary of the CoreParts MSC35650 laptop spare part Display data-sheet is auto-generated and uses the product title and the first six key specs.

CoreParts MSC35650, Display, 35,6 cm (14"), IBM, FRU04W3922

Long summary description CoreParts MSC35650 laptop spare part Display:
This is an auto-generated long summary of CoreParts MSC35650 laptop spare part Display based on the first three specs of the first five spec groups.

CoreParts MSC35650. Type: Display. Display diagonal: 35,6 cm (14"). Brand compatibility: IBM, Compatibility: FRU04W3922

Brand Image Product code Product Stock Price from
CoreParts

CoreParts MSC31562 laptop spare part Display
(show image)
MSC31562 MSC31562 0.00
(excl. VAT)
0 (incl. VAT)
CoreParts

CoreParts MSC31561 laptop spare part Display
(show image)
MSC31561 MSC31561 0.00
(excl. VAT)
0 (incl. VAT)
CoreParts

CoreParts MSC31560 laptop spare part Display
(show image)
MSC31560 MSC31560 0.00
(excl. VAT)
0 (incl. VAT)
CoreParts

CoreParts MSC31559 laptop spare part Display
(show image)
MSC31559 MSC31559 0.00
(excl. VAT)
0 (incl. VAT)
CoreParts

CoreParts MSC31558 laptop spare part Display
(show image)
MSC31558 MSC31558 0.00
(excl. VAT)
0 (incl. VAT)
CoreParts

CoreParts MSC31557 laptop spare part Display
(show image)
MSC31557 MSC31557 0.00
(excl. VAT)
0 (incl. VAT)
CoreParts

CoreParts MSC31556 laptop spare part Display
(show image)
MSC31556 MSC31556 0.00
(excl. VAT)
0 (incl. VAT)
CoreParts

CoreParts MSC31553 laptop spare part Display
(show image)
MSC31553 MSC31553 0.00
(excl. VAT)
0 (incl. VAT)
CoreParts

CoreParts MSC31545 laptop spare part Display
(show image)
MSC31545 MSC31545 0.00
(excl. VAT)
0 (incl. VAT)
CoreParts

CoreParts MSC31534 laptop spare part Display
(show image)
MSC31534 MSC31534 0.00
(excl. VAT)
0 (incl. VAT)