location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

CoreParts MMH0839/2048 memory module 2 GB 1 x 2 GB DDR2 667 MHz

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
CoreParts Check ‘CoreParts’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MMH0839/2048
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MMH0839/2048
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5704327467557
Category:
The Random Access Memory (RAM) is an important part of computers, servers and other electronic devices. Generally it is much faster than the permanent storage memory of your device and all information stored in it will be lost when you switch off your device. Extra RAM is often an affordable and efficient way to upgrade your slightly outdated device, so you can use it another year.
Memory Modules Check ‘CoreParts’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   CoreParts: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 35688
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Mar 2024 11:02:29
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points CoreParts MMH0839/2048 memory module 2 GB 1 x 2 GB DDR2 667 MHz
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - High Quality
  • - Tested and certified
  • - Matching Performance
  • - Reliable with 10 years Warranty
Warranty: 120 months
Long product name CoreParts MMH0839/2048 memory module 2 GB 1 x 2 GB DDR2 667 MHz :
The long product name of CoreParts MMH0839/2048 memory module 2 GB 1 x 2 GB DDR2 667 MHz. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

2GB Memory Module for HP 667Mhz DDR2 Major DIMM
More>>>
Short summary description CoreParts MMH0839/2048 memory module 2 GB 1 x 2 GB DDR2 667 MHz:
This short summary of the CoreParts MMH0839/2048 memory module 2 GB 1 x 2 GB DDR2 667 MHz data-sheet is auto-generated and uses the product title and the first six key specs.

CoreParts MMH0839/2048, 2 GB, 1 x 2 GB, DDR2, 667 MHz, Green

Long summary description CoreParts MMH0839/2048 memory module 2 GB 1 x 2 GB DDR2 667 MHz:
This is an auto-generated long summary of CoreParts MMH0839/2048 memory module 2 GB 1 x 2 GB DDR2 667 MHz based on the first three specs of the first five spec groups.

CoreParts MMH0839/2048. Component for: PC/Server, Internal memory: 2 GB, Memory layout (modules x size): 1 x 2 GB, Internal memory type: DDR2, Memory clock speed: 667 MHz, Product colour: Green

Brand Image Product code Product Stock Price from
IBM

IBM 2Gb Pc2 5300 Cl5 Np Ddr2 memory module
(show image)
30R5127 2Gb Pc2 5300 Cl5 Np Ddr2 0.00
(excl. VAT)
0 (incl. VAT)
HP 2Gb DDR2 SDRAM 667MHz memory module HP 2Gb DDR2 SDRAM 667MHz memory module
(show image)
RV639AV 2Gb DDR2 SDRAM 667MHz 0.00
(excl. VAT)
0 (incl. VAT)
HP 2GB DDR2-667 memory module 1 x 2 GB 667 MHz HP 2GB DDR2-667 memory module 1 x 2 GB 667 MHz
(show image)
PX977AT 2GB DDR2-667 0.00
(excl. VAT)
0 (incl. VAT)
Lenovo 2GB PC2-5300 CL5 Non-Parity (NP) DDR2 SDRAM UDIMM Memory memory module 667 MHz Lenovo 2GB PC2-5300 CL5 Non-Parity (NP) DDR2 SDRAM UDIMM Memory memory module 667 MHz
(show image)
73P4985 2GB PC2-5300 CL5 Non-Parity (NP) DDR2 SDRAM UDIMM Memory 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)
Danmark 2 distributor(s)