CoreParts logo

CoreParts KIT307 computer case part HDD mounting bracket

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
11463
Info modified on:
12 Mar 2024, 11:59:35
Bullet Points CoreParts KIT307 computer case part HDD mounting bracket:
  • - High Quality
  • - Tested and certified
  • - Matching Performance
  • - Reliable with 12 month Warranty
Warranty:
12 months
Long product name CoreParts KIT307 computer case part HDD mounting bracket:

3.5" Hotswap tray 80pin HP HP LH Pro Hot-swap hdd:3.5" SCSI 80pin

Short summary description CoreParts KIT307 computer case part HDD mounting bracket:

CoreParts KIT307, HDD mounting bracket, Grey, 3.5", 120 mm, 30 mm, 100 mm

Long summary description CoreParts KIT307 computer case part HDD mounting bracket:

CoreParts KIT307. Type: HDD mounting bracket, Product colour: Grey, Storage drive sizes supported: 3.5". Width: 120 mm, Depth: 30 mm, Height: 100 mm. Quantity per pack: 1 pc(s), Package width: 120 mm, Package depth: 30 mm

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.