Cooler Master logo

Cooler Master Peripherals SK653 keyboard Gaming RF Wireless + Bluetooth QWERTY Italian Black, Grey

Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
8034
Info modified on:
18 Jun 2024, 11:57:49
Warranty:
2 years
Long product name Cooler Master Peripherals SK653 keyboard Gaming RF Wireless + Bluetooth QWERTY Italian Black, Grey:

RGB, 1000 Hz max, 1 ms, 32bit ARM Cortex M0, 512 KB, Bluetooth 4.0, 4000 mAh, 737 g, IT

Short summary description Cooler Master Peripherals SK653 keyboard Gaming RF Wireless + Bluetooth QWERTY Italian Black, Grey:

Cooler Master Peripherals SK653, Wireless, RF Wireless + Bluetooth, Mechanical, QWERTY, RGB LED, Black, Grey

Long summary description Cooler Master Peripherals SK653 keyboard Gaming RF Wireless + Bluetooth QWERTY Italian Black, Grey:

Cooler Master Peripherals SK653. Keyboard form factor: Full-size (100%). Keyboard style: Straight. Connectivity technology: Wireless, Device interface: RF Wireless + Bluetooth, Keyboard key switch: Mechanical, Keyboard layout: QWERTY. Backlight type: RGB LED. Cable length: 1,8 m. Recommended usage: Gaming. Product colour: Black, Grey

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.