Cooler Master logo

Cooler Master Gaming MasterKeys Pro S keyboard Universal USB QWERTZ German Black

Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
16939
Info modified on:
07 Mar 2024, 15:34:52
Long product name Cooler Master Gaming MasterKeys Pro S keyboard Universal USB QWERTZ German Black:

MasterKeys Pro S, CHERRY MX Brown Switch, 1000Hz, 1ms, 32-bit ARM Cortex M3, 512KB, USB 2.0, 1.5m, Black

Short summary description Cooler Master Gaming MasterKeys Pro S keyboard Universal USB QWERTZ German Black:

Cooler Master Gaming MasterKeys Pro S, Wired, USB, Mechanical, QWERTZ, LED, Black

Long summary description Cooler Master Gaming MasterKeys Pro S keyboard Universal USB QWERTZ German Black:

Cooler Master Gaming MasterKeys Pro S. Keyboard form factor: Full-size (100%). Keyboard style: Straight. Connectivity technology: Wired, Device interface: USB, Keyboard key switch: Mechanical, Keyboard layout: QWERTZ, Keyboard number of keys: 87. Backlight type: LED. Cable length: 1,5 m. Recommended usage: Universal. Product colour: Black

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.